EN
  • EN
  • DE

LM809M3X-2.45

Part No LM809M3X-2.45
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MPU RESEST CIRCUIT SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.45V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 071525-LM809M3X-2.45
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM809M3X-2.45 CAD Model

Description

The is a top-tier microprocessor supervisory circuit developed by Texas Instruments, a globally recognized electronics manufacturer. This product is designed to monitor the power supplies in microprocessor and digital systems.

  • Reset Output: Provides a reset signal whenever the power supply becomes inadequate.
  • Threshold Voltage: 2.45V, offering precise monitoring.
  • Reset Output Type: Active-low, ensuring no false resets.
  • Supply Current: 15μA, making it energy-efficient.
  • Operating Temperature Range: -40°C to 85°C, suitable for harsh environments.
  • Package: Compact SOT-23, for space-constrained applications.
  • RoHS Compliance: RoHS compliant and lead-free, ensuring environmental responsibility.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess