EN
  • EN
  • DE

LM8364BALMFX27/NOPB

Part No LM8364BALMFX27/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC UNDER VOLTAGE SENS SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 60 μs Typical Propagation Delay
Voltage - Threshold 2.7V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1055054-LM8364BALMFX27/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM8364BALMFX27/NOPB CAD Model

Description

Product Overview

The LM8364BALMFX27/NOPB is a highly reliable, low-power microprocessor supervisory circuit designed and manufactured by Texas Instruments. It is specifically engineered to monitor the power supply and system voltage levels in digital systems, ensuring proper operation and stability across a variety of applications. This component is a crucial safeguard for systems that require consistent and accurate monitoring to prevent data corruption, reset failures, or system malfunctions due to unpredictable power supply conditions.

Key Features

  • Voltage Monitoring Precision: The LM8364BALMFX27/NOPB offers a precise voltage threshold of 2.7V, making it suitable for low-voltage applications where accurate monitoring is critical.
  • Low Power Consumption: Designed for energy-sensitive circuits, this device consumes a minimal amount of power, contributing to overall system efficiency.
  • Reset Time Delay: It includes an adjustable delay time for the reset signal, allowing designers to tailor the reset timing to specific system requirements.
  • Wide Operating Temperature Range: The device operates over an extended temperature range, making it versatile for use in various environmental conditions.
  • High Supply Voltage Tolerance: The circuit can handle a wide range of supply voltages, providing flexibility in system design and ensuring compatibility with diverse power sources.

Applications

The LM8364BALMFX27/NOPB is well-suited for a broad array of applications, including:

  • Portable electronics
  • Embedded systems
  • Microcontroller systems
  • Data storage devices
  • Industrial control systems

Package and Quality

This supervisory circuit comes in a compact SOT-23 package, which is ideal for space-constrained applications. The NOPB designation indicates that the product is lead-free and RoHS compliant, adhering to environmental standards and regulations. Texas Instruments' commitment to quality ensures that the LM8364BALMFX27/NOPB meets the highest industry standards for performance and reliability.

With its precise voltage monitoring capabilities and robust design, the LM8364BALMFX27/NOPB is an excellent choice for designers looking to enhance system reliability and protect against the adverse effects of power supply fluctuations.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess