EN
  • EN
  • DE

LME49710NA

Part No LME49710NA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Number of Channels 1
Number of Circuits 1
Number of Pins 8
Output Current 26 mA
RoHS Compliant
Win Source Part Number 1070301-LME49710NA
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LME49710NA CAD Model

Description

The LME49710NA is a high-performance, single audio operational amplifier brought to you by Texas Instruments. This premium audio op-amp delivers superior audio signal amplification, with an emphasis on providing high fidelity audio output. It is designed for audiophiles and professionals looking for uncompromised sound quality in their audio equipment.

Key Features

  • Ultra-Low Distortion: With a THD+N (Total Harmonic Distortion plus Noise) of 0.00003%, the LME49710NA ensures crystal-clear audio reproduction, making it ideal for high-end audio applications.
  • High Slew Rate: A slew rate of 20V/µs provides the amplifier with the ability to handle rapid changes in input signals without distortion, which is crucial for maintaining the integrity of dynamic audio signals.
  • Wide Bandwidth: The device offers an impressive bandwidth of 55MHz when operating at a gain of 10, allowing it to accurately reproduce a wide range of audio frequencies.
  • Low Noise: With an equivalent input noise of 2.7nV/√Hz at 1kHz, the LME49710NA minimizes background noise, ensuring that the audio output is as clean and pure as the original recording.

Applications

The LME49710NA is versatile and can be used in various high-quality audio applications, including:

  • High-end stereo receivers
  • Professional mixing and recording equipment
  • Audiophile-grade preamplifiers and amplifiers
  • High-definition audio/video receivers
  • Dedicated audio DACs and CD players

Technical Specifications

Some of the technical specifications of the LME49710NA include:

  • Supply Voltage Range: ±2.5V to ±17V
  • Output Current: 26mA
  • Operating Temperature Range: -40°C to +85°C
  • Package: 8-Pin DIP

With its superior sound quality and technical prowess, the LME49710NA from Texas Instruments stands out as an exceptional choice for any audio system where only the best will do. Whether you're designing a high-end home theater or a professional recording studio, this operational amplifier is engineered to exceed the highest of audio performance standards.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess