EN
  • EN
  • DE

LME49721MA

Part No LME49721MA
Manufacturer Texas Instruments
Description LME49721 High-Performance, High-Fidelity Rail-to-Rail Input/Output Audio Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201320-LME49721MA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LME49721MA CAD Model

Description

Introducing the LME49721MA Audio Operational Amplifier

The LME49721MA from Texas Instruments is a high-performance, low-distortion audio operational amplifier designed for audiophiles and professional audio applications. This op-amp is part of TI's prestigious line of LME audio amplifiers, known for their exceptional audio quality and fidelity.

With its ultra-low distortion and noise specifications, the LME49721MA is ideally suited for high-end audio equipment, including preamplifiers, active filters, and line amplifiers. It is designed to deliver a superior listening experience, with a focus on preserving the clarity and detail of the original audio signal.

Key Features of LME49721MA

  • Ultra-Low Distortion: The LME49721MA boasts a THD+N (Total Harmonic Distortion + Noise) of 0.00003% at 1kHz, ensuring pristine audio reproduction that is faithful to the original recording.
  • High Slew Rate: A high slew rate of 20V/µs allows this op-amp to handle rapid changes in input signal without distortion, making it suitable for high dynamic range audio sources.
  • Wide Bandwidth: With a bandwidth of 55MHz at a gain of +10dB, the LME49721MA can accurately reproduce a broad range of audio frequencies, contributing to its excellent sonic performance.
  • Low Noise: The device features an exceptionally low noise density of 2.7nV/√Hz, which minimizes background hiss and hum, ensuring a clean and clear audio output.

Applications

The LME49721MA's high-fidelity audio reproduction makes it suitable for a variety of applications, including:

  • High-end audio preamplifiers
  • Professional mixing consoles
  • Studio-grade active monitors
  • High-quality headphone amplifiers
  • Audio DACs and ADCs

Available in an 8-lead SOIC package, the LME49721MA offers both flexibility and ease of integration into existing and new audio systems. Its superior performance ensures that it will enhance the audio signal path of any high-fidelity audio circuit, delivering an unmatched auditory experience.

For audio designers and enthusiasts seeking to elevate their audio systems, the LME49721MA from Texas Instruments represents the pinnacle of operational amplifier performance and quality.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8254 $53.6510
130+ $0.7732 $100.5160
205+ $0.7471 $153.1555
290+ $0.6948 $201.4920
375+ $0.6687 $250.7625
470+ $0.6426 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess