EN
  • EN
  • DE

LMG1025QDEERQ1

Part No LMG1025QDEERQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description LOW-SIDE GAN DRIVER AUTO 5V 5/7A / Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.75V ~ 5.25V
Logic Voltage - VIL, VIH 1.8V, 1.7V
Current - Peak Output (Source, Sink) 7A, 5A
Input Type Inverting, Non-Inverting
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number LMG1025
Other Names 296-LMG1025QDEERQ1CT,296-LMG1025QDEERQ1TR,296-LMG1025QDEERQ1DKR
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253486-LMG1025QDEERQ1
Ultra Librarian 3D Model Ultra Librarian LMG1025QDEERQ1 CAD Model

Description

The LMG1025QDEERQ1 is a state-of-the-art, high-performance integrated circuit designed by Texas Instruments specifically for advanced automotive and industrial applications. This device is part of TI's extensive range of power management solutions, engineered to meet stringent requirements for efficiency, reliability, and robustness.

Key Features

  • High-Speed Operation: The LMG1025QDEERQ1 is capable of incredibly fast switching frequencies, making it suitable for high-frequency power conversion systems.
  • Low Propagation Delay: It boasts an ultra-low propagation delay, ensuring minimal time lag in electronic control systems.
  • Optimized for GaN Systems: This device is optimized for use with Gallium Nitride (GaN) FETs, providing efficient power conversion for cutting-edge technologies.
  • Automotive Qualified: As a Q1 component, the LMG1025QDEERQ1 meets the rigorous standards required for automotive applications, offering enhanced reliability and performance under harsh conditions.
  • Integrated Dead-Time Control: The built-in dead-time control helps to prevent shoot-through, enhancing the safety and efficiency of the power system.

Applications

The versatility of the LMG1025QDEERQ1 allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Automotive power systems, such as electric and hybrid vehicle powertrains
  • DC-DC converters that require high efficiency and fast switching
  • Motor drives and controllers in industrial settings
  • Power supplies for telecom and server infrastructure
  • Renewable energy systems, including solar inverters and energy storage

Quality and Support

With Texas Instruments' commitment to quality, the LMG1025QDEERQ1 is manufactured to the highest standards. Customers can rely on TI's global support network and comprehensive technical resources to facilitate design-in processes and accelerate time-to-market.

For detailed specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9296 $52.7328
42+ $2.4038 $100.9596
65+ $2.3287 $151.3655
89+ $2.2536 $200.5704
115+ $2.1785 $250.5275
154+ $1.9531 $300.7774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess