EN
  • EN
  • DE

LMH1208RTVR

Part No LMH1208RTVR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO CABLE DRIVER 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Video Driver IC Serial AES10, DVB-ASI, SMPTE 32-WQFN (5x5) Package
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-WQFN (5x5)
Family Name LMH1208
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923352-LMH1208RTVR
Ultra Librarian 3D Model Ultra Librarian LMH1208RTVR CAD Model

Description

The Texas Instruments LMH1208RTVR is a high-performance, adaptive cable equalizer designed to support SDI video signals. This advanced piece of technology is engineered to provide excellent equalization for 3G-SDI, HD-SDI, and SD-SDI data rates, making it an ideal solution for broadcast video applications. The LMH1208RTVR is capable of compensating for losses incurred over long cable runs, ensuring the integrity and quality of the transmitted video signal.

Key Features

  • Adaptive Equalization: The LMH1208RTVR features adaptive equalization technology, which allows it to automatically adjust to various cable lengths and types, providing optimal signal quality across different transmission scenarios.
  • Wide Data Rate Support: It supports a wide range of data rates from 270 Mbps to 2.97 Gbps, covering SD-SDI, HD-SDI, and 3G-SDI standards, ensuring compatibility with a broad array of video formats.
  • Low Power Consumption: Designed with efficiency in mind, the LMH1208RTVR maintains low power consumption, making it suitable for applications where power efficiency is critical.
  • Robust Signal Integrity: The device ensures robust signal integrity by providing excellent input return loss and output return loss performance, critical for maintaining the quality of high-speed video signals.
  • Integrated Cable Driver: The inclusion of an integrated cable driver with programmable output swing and de-emphasis allows for further signal conditioning, enhancing signal transmission over long distances.

Applications

The LMH1208RTVR is versatile and can be used in a variety of applications, including:

  • Professional Broadcast Video Equipment
  • Digital Signage and Video Walls
  • Video Surveillance Systems
  • Studio-to-Studio Links
  • Video Switchers and Routers

With its advanced features and reliable performance, the Texas Instruments LMH1208RTVR is a top choice for professionals seeking to maintain high-quality video signal transmission over extended distances. Whether for live broadcasting, video production, or surveillance, this adaptive cable equalizer stands as a testament to Texas Instruments' commitment to innovation and excellence in the field of video technology.

You May Also Be Interested in

Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6986 $56.0958
7+ $15.3425 $107.3975
11+ $14.8630 $163.4930
14+ $14.3836 $201.3704
18+ $13.9041 $250.2738
25+ $12.4658 $311.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 202 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess