EN
  • EN
  • DE
  • IT

LMH6640MFX

Part No LMH6640MFX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 1 CIRCUIT SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 170V/μs
Gain Bandwidth Product 62MHz
-3db Bandwidth 190MHz
Current - Input Bias 1μA
Voltage - Input Offset 1mV
Supply Current 4mA
Current - Output / Channel 100mA
Supply Voltage , Single/Dual (±) 4.5V ~ 16V, ±2.25V ~ 8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LMH6640
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 719032-LMH6640MFX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6640MFX CAD Model

Description

The LMH6640MFX is a high-performance, low-power voltage feedback amplifier from the renowned semiconductor manufacturer, Texas Instruments. This compact and efficient operational amplifier (op-amp) is designed to meet the demands of a wide range of applications, including portable devices, active filters, and general-purpose amplification tasks.

Key Features

  • High Speed: The LMH6640MFX boasts a high slew rate and bandwidth, making it suitable for fast signal processing applications. With a 130 MHz gain bandwidth product and a 75 V/µs slew rate, it is capable of handling rapid changes in input signals without distortion.
  • Low Distortion: It offers low distortion characteristics, which is crucial for maintaining signal integrity in high-fidelity audio applications and precise measurement instruments.
  • Low Power Consumption: With a quiescent current of just 2.7 mA, this op-amp is an excellent choice for battery-powered devices where power efficiency is paramount.
  • Wide Supply Range: The LMH6640MFX operates over a wide supply voltage range of 2.7V to 5.5V, providing flexibility in various circuit designs and ensuring compatibility with both single-supply and split-supply operations.
  • Output Short-Circuit Protection: The device includes robust output short-circuit protection, enhancing its reliability and durability in adverse conditions.
  • Small Package: It comes in an ultra-small 5-pin SOT-23 package, making it ideal for space-constrained applications.

Applications

The LMH6640MFX is versatile and can be used in a plethora of applications. Some of the most common uses include:

  • Portable and battery-operated electronics
  • Video and RF amplification
  • ADC buffer amplifiers
  • Active filters and integrators
  • Signal conditioning
  • Data acquisition systems

Designed with both performance and practicality in mind, the LMH6640MFX from Texas Instruments is a top choice for designers looking for a reliable and efficient op-amp that won't compromise on speed or power consumption.

For detailed specifications, application notes, and additional resources, please visit the Texas Instruments product page.

You May Also Be Interested in

Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5573 $54.5055
80+ $1.2778 $102.2240
125+ $1.2379 $154.7375
170+ $1.1980 $203.6600
220+ $1.1580 $254.7600
290+ $1.0382 $301.0780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,660 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess