EN
  • EN
  • DE

LMK00105SQX

Part No LMK00105SQX
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:5 200MHZ 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution), Multiplexer, Translator
Number of Circuits 1
Differential - Input and Output Yes/No
Input HCSL, LVCMOS, LVDS, LVPECL, LVTTL, SSTL, Crystal
Output LVCMOS
Maximum Input Frequency 200MHz
Supply Voltage - Operating 2.375 V to 3.45 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-WQFN (4x4)
Win Source Part Number 206445-LMK00105SQX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK00105SQX CAD Model

Description

The LMK00105SQX is a high-performance, low-noise clock buffer product from Texas Instruments, a globally recognized leader in the field of semiconductor technology. This product is designed to distribute low-jitter clock signals, which is crucial in numerous digital systems such as data converters, high-speed digital signal processors, and field-programmable gate arrays.

  • Key Features:
    • Five differential outputs: Configurable to LVPECL, LVDS, or LVCMOS levels
    • Wide frequency range: 10 MHz to 3.1 GHz
    • Power-down mode: Significantly reduces power consumption when the device is not in use
    • Low additive jitter: 45 fs RMS
    • Low skew: 50 ps max
    • Universal input stage: Accepts a wide range of differential, single-ended, or crystal input signals
    • Pin-controlled output enable/disable: Allows individual outputs to be disabled when not in use
  • Packaging: Compact 40-pin VQFN package
  • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $39.5865
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9106 $55.2848
18+ $5.6703 $102.0654
28+ $5.4931 $153.8068
38+ $5.3159 $202.0042
49+ $5.1387 $251.7963
66+ $4.6071 $304.0686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess