EN
  • EN
  • DE

LMK04616ZCRR

Part No LMK04616ZCRR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC JITTER CLEANER 144NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Jitter Cleaner IC 2GHz 1 144-LFBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 144-LFBGA
Case / Package 144-NFBGA (10x10)
Family Name LMK04616
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51340-1, 296-51340-2, 296-51340-6, LMK04616ZCRR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923398-LMK04616ZCRR
Ultra Librarian 3D Model Ultra Librarian LMK04616ZCRR CAD Model

Description

The LMK04616ZCRR from Texas Instruments is a highly integrated and advanced clock jitter cleaner designed to deliver superior clocking solutions for a wide range of applications. This device is part of the Ultra-Low Noise Clock Jitter Cleaner family and is engineered to provide exceptional jitter cleaning and clock distribution with its dual-loop architecture.

Key Features

  • Dual-Loop Architecture: The LMK04616ZCRR features a unique dual-loop PLLatinum™ architecture that allows for both wide-band and ultra-low noise clock conditioning.
  • Low Noise Performance: It offers an ultra-low RMS jitter performance, making it ideal for demanding applications such as data converters, wireless infrastructure, medical imaging, and high-speed data acquisition.
  • Flexibility: The device supports multiple output formats including LVPECL, LVDS, and LVCMOS, providing flexibility in interfacing with a variety of components.
  • Integrated EEPROM: With an integrated EEPROM, users can store and recall custom configurations, simplifying the design process and reducing time to market.

Applications

The LMK04616ZCRR is versatile and can be used in a multitude of applications where high-performance clocking is critical. Some of the typical applications include:

  • Wireless infrastructure (base stations, backhaul, fronthaul)
  • Wired communications (routers, switches, networking gear)
  • Test and measurement equipment
  • High-speed data acquisition systems
  • Medical imaging devices

Technical Specifications

With a supply voltage range of 3.15V to 3.45V, the LMK04616ZCRR operates efficiently across various systems. The device is housed in a compact 64-pin VQFN package, making it suitable for space-constrained applications while maintaining excellent thermal performance.

Quality and Reliability

As with all Texas Instruments products, the LMK04616ZCRR is manufactured to high standards of quality and reliability, ensuring consistent performance and longevity in the field. The device is fully supported by Texas Instruments' design tools and technical resources to assist with the integration process.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.0707 $91.0707
2+ $88.2247 $176.4494
3+ $85.3787 $256.1361
4+ $82.5328 $330.1312
5+ $73.9949 $369.9745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess