EN
  • EN
  • DE

LMK04826BISQ

Part No LMK04826BISQ
Manufacturer Texas Instruments
Description Ultra Low-Noise JESD204B Compliant Clock Jitter Cleaner with Dual Loop PLLs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201705-LMK04826BISQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK04826BISQ CAD Model

Description

The LMK04826BISQ from Texas Instruments is a highly integrated, high-performance clock jitter cleaner and synthesizer, designed to meet the stringent clocking requirements of communication, data acquisition, and signal processing applications. This device is part of TI's clock and timing solutions, offering a versatile and flexible platform for generating and distributing clean, high-fidelity clock signals throughout electronic systems.

Key Features

  • Low Noise Phase-Locked Loop (PLL): The device incorporates a low-noise PLL with fully differential, low-jitter outputs to minimize phase noise and clock jitter, ensuring reliable and precise timing for sensitive applications.
  • Integrated Voltage Controlled Oscillator (VCO): The onboard VCO supports a wide frequency range, offering design flexibility and reducing the need for external components.
  • Programmable Inputs and Outputs: With multiple programmable inputs and outputs, the LMK04826BISQ can be configured to support a variety of clocking topologies and signal formats, catering to diverse system requirements.
  • Flexible Power Supply Options: The device is designed to operate with a range of power supply voltages, accommodating different system power rails and simplifying power management.
  • Advanced Features: Additional features include hitless switching, holdover, and channel-independent output dividers, which contribute to the robustness and versatility of the clocking solution.

Applications

  • Wireless and Wired Communication Infrastructure
  • High-speed Data Acquisition Systems
  • Test and Measurement Equipment
  • Networking and Storage Systems
  • Medical Imaging and Diagnostics

The LMK04826BISQ is available in a surface-mount package and is characterized for operation over the industrial temperature range. With its advanced jitter cleaning capabilities and comprehensive feature set, the LMK04826BISQ is an excellent choice for engineers looking to enhance the performance and reliability of their clock distribution networks.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess