EN
  • EN
  • DE

SNJ54HC374J

Part No SNJ54HC374J
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Description OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 336253-SNJ54HC374J
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54HC374J CAD Model

Description

SNJ54HC374J Octal Edge-Triggered D-Type Flip-Flops

The SNJ54HC374J is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device belongs to the 54HC family, which is well-known for its high-speed CMOS technology, and is encapsulated in a robust ceramic package that ensures reliability and durability even in demanding environments.

The SNJ54HC374J features eight edge-triggered D-type flip-flops with 3-state outputs, making it an ideal choice for use in applications requiring the capture and storage of data. These flip-flops are designed to store the data on the positive-going transition of the clock signal, offering precise control over data flow within digital systems.

Each flip-flop has independent clear and clock inputs, as well as a common output enable control, which allows for greater flexibility in controlling the flow of data. The 3-state outputs ensure that multiple devices can be connected to a common bus without interference, as the outputs can be effectively disconnected when not in use.

The SNJ54HC374J operates over a wide voltage range and is characterized for operation from -55°C to 125°C, making it suitable for military and aerospace applications where extreme temperatures are common. Its ceramic package provides excellent thermal properties, ensuring that the device performs reliably over its entire temperature range.

Key features of the SNJ54HC374J include:

  • Eight D-type flip-flops with single-rail outputs
  • Buffered clock and clear inputs
  • 3-state outputs for bus-oriented applications
  • Wide operating voltage range
  • High noise immunity characteristic of CMOS technology
  • Low power consumption
  • Robust ceramic package for enhanced reliability

With its combination of high-speed performance, robust packaging, and versatile functionality, the SNJ54HC374J from Texas Instruments is an excellent choice for designers looking to implement reliable data storage and transfer mechanisms in their digital systems. Whether used in complex computing systems, communication infrastructure, or rugged industrial applications, the SNJ54HC374J delivers the performance and reliability required for today's sophisticated electronic designs.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8980 $59.4900
11+ $9.7625 $107.3875
16+ $9.4574 $151.3184
22+ $9.1524 $201.3528
29+ $8.8473 $256.5717
38+ $7.9320 $301.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess