EN
  • EN
  • DE

LMP2014MT

Part No LMP2014MT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad High Precision, Rail-to-Rail Output Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 3V/μs
Gain Bandwidth Product 3MHz
Current - Input Bias 0.3pA
Voltage - Input Offset 0.12μV
Supply Current 930μA
Current - Output / Channel 17mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number LMP2014
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1201727-LMP2014MT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMP2014MT CAD Model

Description

Product Overview: LMP2014MT from Texas Instruments

The LMP2014MT is a high-performance, precision operational amplifier (op-amp) brought to you by Texas Instruments, a leader in semiconductor solutions. This op-amp is ideal for a wide range of applications, including medical instrumentation, sensor conditioning, and industrial process control, thanks to its low offset voltage, low input bias current, and low power consumption.

Key Features

  • Low Input Offset Voltage: The LMP2014MT boasts an impressively low input offset voltage, which greatly enhances measurement accuracy and stability in precision applications.
  • Low Input Bias Current: With its low input bias current, this op-amp is suitable for high-impedance sensor interfaces and applications requiring minimal current disturbance.
  • Low Power Consumption: Energy efficiency is a hallmark of the LMP2014MT, making it an excellent choice for battery-operated devices and power-sensitive applications.
  • Wide Supply Voltage Range: The device can operate with a supply voltage range from 1.8V to 5.5V, offering flexibility in various circuit designs.
  • CMOS Input Stage: The op-amp features a CMOS input stage that provides rail-to-rail input and output swing, maximizing dynamic range.

Applications

The versatility of the LMP2014MT allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Portable medical devices
  • Temperature sensing and control systems
  • Electronic scales and precision instruments
  • Analog filters and signal conditioning circuits
  • Data acquisition systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LMP2014MT is no exception, with its robust design ensuring reliable performance across a wide range of operating conditions. Additionally, the device is available in a compact 14-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.

Conclusion

The LMP2014MT from Texas Instruments represents a blend of precision, efficiency, and versatility, making it an excellent choice for designers looking to enhance the performance of their analog circuits. With its low-voltage operation and precision specifications, the LMP2014MT stands out as a top-tier operational amplifier for demanding applications.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4481 $56.6886
13+ $7.7523 $100.7799
20+ $7.5101 $150.2020
28+ $7.2678 $203.4984
36+ $7.0256 $252.9216
48+ $6.2988 $302.3424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,260 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess