EN
  • EN
  • DE

LMP2022MMX

Part No LMP2022MMX
Manufacturer Texas Instruments
Description LMP2021/LMP2022 Zero Drift, Low Noise, EMI Hardened Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201739-LMP2022MMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP2022MMX CAD Model

Description

The LMP2022MMX is a cutting-edge precision operational amplifier (op-amp) developed by Texas Instruments, renowned for its high-performance analog ICs. This op-amp is designed to offer an optimal balance between low offset voltage, low input bias current, and low power consumption, making it an excellent choice for a wide range of applications.

Key Features

  • Low Offset Voltage: The LMP2022MMX boasts a remarkably low input offset voltage, which ensures high accuracy in signal amplification, making it ideal for precision applications.
  • Low Noise: With its low noise density, this op-amp is perfect for audio applications and other sensitive instrumentation that require clean signal amplification.
  • Extended Temperature Range: Designed to operate over a wide temperature range, the LMP2022MMX maintains its performance in various environmental conditions.
  • Rail-to-Rail Output: The rail-to-rail output capability allows the op-amp to swing its output voltage close to the supply rails, maximizing the dynamic range in battery-powered and single-supply applications.
  • Power Conservation: It features a power-saving shutdown mode, which significantly reduces current consumption when the amplifier is not in active use.

Applications

The LMP2022MMX is versatile and can be used in multiple applications, including:

  • Medical instrumentation
  • Precision sensors
  • Data acquisition systems
  • Industrial controls
  • Analog filters

Package and Quality

Encased in an 8-pin VSSOP package, the LMP2022MMX is designed for space-constrained applications. Moreover, Texas Instruments ensures that each component meets rigorous quality standards, providing reliable and consistent performance for professional-grade electronic designs.

With its exceptional precision, low power, and robustness, the LMP2022MMX from Texas Instruments stands out as a premier choice for engineers and designers seeking to enhance the accuracy and efficiency of their electronic systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7313 $52.3878
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7164 $201.4920
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess