EN
  • EN
  • DE

LMP8603QMMX

Part No LMP8603QMMX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 60V Common Mode, Fixed Gain, Bidirectional Precision
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201844-LMP8603QMMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP8603QMMX CAD Model

Description

The LMP8603QMMX, crafted by the reputable Texas Instruments, is a precision, high-performance current sense amplifier that is designed to offer an efficient solution for applications requiring accurate current monitoring. This device is particularly well-suited for systems that demand low power consumption and a small footprint, making it ideal for portable and space-constrained applications.

Key Features

  • Wide Input Common-Mode Range: The LMP8603QMMX operates over a common-mode voltage range of -22V to +60V, which is beneficial for high-side current sensing in systems with variable supply voltages.
  • High Accuracy: With a gain error of only ±0.75% and a maximum offset voltage of ±150 µV, this amplifier ensures precise current measurement, which is critical for system control and protection.
  • Low Quiescent Current: The device features a low quiescent current, typically 100 µA, which helps to minimize power consumption in battery-powered devices.
  • Variable Gain Options: It offers a fixed gain of 20V/V, which simplifies the design process by eliminating the need for external gain-setting components.
  • Extended Temperature Range: The LMP8603QMMX is operational over an extended industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications

The LMP8603QMMX is versatile and can be utilized in a variety of applications, including:

  • Automotive battery monitoring
  • Power management systems
  • Overcurrent protection circuits
  • Portable and battery-operated equipment

Package and Quality

This current sense amplifier is available in a compact 8-pin MSOP (QMM) package, which is RoHS compliant and designed for surface-mount technology, enabling easy integration into a wide range of electronic assemblies. Texas Instruments' commitment to quality ensures that the LMP8603QMMX meets stringent industry standards for performance and reliability.

For designers and engineers looking for a reliable and precise current sensing solution, the LMP8603QMMX from Texas Instruments represents a robust choice that offers both performance and convenience.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2889 $69.8667
6+ $19.1089 $114.6534
9+ $18.5117 $166.6053
12+ $17.9146 $214.9752
15+ $17.3174 $259.7610
20+ $15.5260 $310.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess