EN
  • EN
  • DE

LMP91050MMX/NOPB

Part No LMP91050MMX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 1 CHAN 10VSSOP / 1 Channel AFE Bit 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Channels 1
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number LMP91050
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-38158-1-ND,296-38158-2,LMP91050MMX/NOPB-ND,296-38158-1,296-38158-6
Standard Package 3,500
Win Source Part Number 1318335-LMP91050MMX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP91050MMX/NOPB CAD Model

Description

The LMP91050MMX/NOPB is a versatile Sensor Analog Front End (AFE) integrated circuit, expertly crafted by Texas Instruments to cater to a wide range of sensor applications. This high-performance AFE is particularly well-suited for electrochemical sensing, making it an ideal choice for industries requiring precise gas detection and analysis, such as environmental monitoring, industrial safety, and medical diagnostics.

Key Features

  • Configurable Design: The LMP91050MMX/NOPB is designed to be highly configurable, allowing it to adapt to various sensor types and applications. It offers programmable gain and load resistance, which ensures that it can be fine-tuned to match the requirements of the connected sensor.
  • Integrated Support: This AFE features an on-chip temperature sensor and an operational amplifier, which enables it to perform with high precision and stability across different environmental conditions.
  • Low Power Consumption: Energy efficiency is a hallmark of the LMP91050MMX/NOPB, with low power operation that makes it suitable for battery-powered or portable devices where power conservation is critical.
  • Advanced Communication: Communication with microcontrollers is seamless, thanks to its I2C interface, allowing for easy data transfer and device configuration.

Technical Specifications

Parameter Value
Supply Voltage 2.7V to 5.5V
Operating Temperature -40°C to +85°C
Package 10-VSON
Interface I2C

Applications

The LMP91050MMX/NOPB is not just limited to gas detection; it has a broad application spectrum that includes but is not limited to blood glucose meters, industrial process control, and air quality monitoring systems. Its adaptability and ease of integration make it a go-to AFE for developers looking to create sophisticated sensor-based solutions.

Ordering Information

The LMP91050MMX/NOPB comes in a compact 10-VSON package and is available for order under the NOPB (no lead) option, which aligns with environmentally friendly manufacturing and RoHS compliance.

You May Also Be Interested in

Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us
STMicroelectronics
Lowest to $4.2489
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1053 $52.7901
40+ $2.5479 $101.9160
61+ $2.4683 $150.5663
84+ $2.3887 $200.6508
109+ $2.3091 $251.6919
145+ $2.0702 $300.1790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,565 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess