EN
  • EN
  • DE

LMR34206FSC5RNXTQ1

Part No LMR34206FSC5RNXTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description PWR MGMT LINEAR REGULATOR  /  Buck Switching Regulator IC Positive Fixed 5V 1 Output 600mA 12-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 5V
Current - Output 600mA
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-VFQFN
Supplier Device Package 12-VQFN-HR (3x2)
Base Product Number LMR34206
Other Names 296-53554-1,296-53554-2,296-53554-6
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249702-LMR34206FSC5RNXTQ1
Ultra Librarian 3D Model Ultra Librarian LMR34206FSC5RNXTQ1 CAD Model

Description

LMR34206FSC5RNXTQ1 - Texas Instruments Step-Down Converter

The LMR34206FSC5RNXTQ1 by Texas Instruments is a highly efficient, small form factor, step-down (buck) voltage converter that is part of TI's automotive-grade product offerings. This particular device is designed to meet the stringent requirements of the automotive industry, ensuring reliability and performance in harsh environments.

Featuring a wide input voltage range from 3.8V to 36V, the LMR34206FSC5RNXTQ1 is versatile and can accommodate the fluctuating voltages typically found in automotive power systems. It is capable of delivering up to 2A of continuous output current, which makes it suitable for powering various electronic components such as sensors, microcontrollers, and infotainment systems.

The converter operates at a fixed switching frequency of 2.1MHz, which allows for the use of small external components, thereby reducing the overall solution size - a critical consideration in automotive design where space is at a premium. Furthermore, the high-frequency operation helps to minimize interference with sensitive radio and audio equipment in the vehicle.

One of the key features of the LMR34206FSC5RNXTQ1 is its integration of a high-side MOSFET, which simplifies the circuit design and enhances efficiency. The device also includes a host of protective features such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring the safety and longevity of the converter and the system it powers.

Other notable features include an adjustable soft start, which limits inrush current during startup, and an enable pin for on/off control, providing designers with additional flexibility. The device is available in a 2mm x 3mm, 10-pin VSON package, which is lead-free and RoHS compliant. Its temperature range is specified for automotive applications, from -40°C to +125°C, ensuring operation under extreme conditions.

In summary, the LMR34206FSC5RNXTQ1 from Texas Instruments is a robust, high-efficiency step-down converter that is well-suited for the demanding applications within the automotive industry. Its compact size, high level of integration, and comprehensive protection features make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8785 $53.6635
25+ $4.0029 $100.0725
39+ $3.8778 $151.2342
54+ $3.7527 $202.6458
69+ $3.6276 $250.3044
93+ $3.2524 $302.4732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess