EN
  • EN
  • DE

LMV693NKKR

Part No LMV693NKKR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 746813-LMV693NKKR
Ultra Librarian 3D Model Ultra Librarian LMV693NKKR CAD Model

Description

The LMV693NKKR is a high-performance operational amplifier (op-amp) from Texas Instruments (TI), designed to cater to a wide range of applications requiring low voltage and low power consumption. This op-amp is a perfect solution for battery-powered devices and other power-sensitive applications due to its efficient design and small footprint.

Key Features

  • Low Voltage Operation: The LMV693NKKR can operate at a supply voltage as low as 2.7V, which makes it ideal for portable devices and systems that run on single-cell batteries.
  • Power Efficiency: With a quiescent current of just 1.1mA (typical), this op-amp ensures minimal power drain, extending the battery life of your applications.
  • Rail-to-Rail Output: The output can swing within millivolts of the supply rails, maximizing the dynamic range in low-voltage applications.
  • High Bandwidth: It offers a bandwidth of 5MHz, which is impressive for an amplifier with such low power consumption, allowing for use in a variety of signal processing tasks.
  • Stable with Capacitive Loads: The LMV693NKKR is designed to be stable with capacitive loads, providing reliable performance in a range of circuit configurations.

Applications

The LMV693NKKR's versatility makes it suitable for numerous applications, including:

  • Portable and battery-powered devices
  • Signal conditioning and sensor interfacing
  • Active filtering
  • Medical devices
  • Consumer electronics

Package and Quality

The LMV693NKKR comes in a space-saving 5-pin SC-70 package, which is highly beneficial for compact circuit designs. TI's commitment to quality ensures that each op-amp meets rigorous standards, providing reliable and consistent performance for your critical design needs.

Whether you are developing a new portable gadget or looking to improve the power efficiency of an existing system, the LMV693NKKR from Texas Instruments offers the perfect blend of low-voltage operation, power efficiency, and high-performance specifications to meet the demands of your project.

You May Also Be Interested in

Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8768 $56.3040
65+ $1.5400 $100.1000
105+ $1.4919 $156.6495
140+ $1.4437 $202.1180
180+ $1.3956 $251.2080
240+ $1.2512 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,418 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess