EN
  • EN
  • DE

LMV832MM

Part No LMV832MM
Manufacturer Texas Instruments
Description LMV831 Single/ LMV832 Dual/ LMV834 Quad 3.3 MHz Low Power CMOS, EMI Hardened Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202304-LMV832MM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV832MM CAD Model

Description

The LMV832MM is a dual general-purpose, low-voltage operational amplifier from Texas Instruments, designed to meet the demand for high performance in battery-powered and portable applications. This op-amp is part of the LMV8xx series, which is renowned for its low power consumption and stable operation.

Key Features

  • Supply Voltage Range: The LMV832MM operates at a supply voltage range from 2.7V to 5.5V, making it compatible with a variety of supply levels and particularly suited for single lithium-ion battery-powered devices.
  • Low Power Consumption: With a quiescent current of just 220 µA per channel, this operational amplifier is optimized for battery life, making it ideal for portable and long-lasting applications.
  • Rail-to-Rail Output: The rail-to-rail output capability provides improved dynamic range, which is especially beneficial in low-voltage operations.
  • High Output Drive: Capable of delivering a 160 mA output current, the LMV832MM can drive heavier loads when necessary.
  • Input Offset Voltage: A low input offset voltage of 3.5 mV (maximum) ensures precision in signal amplification, crucial for sensitive applications.

Applications

The LMV832MM is versatile and can be used in a variety of applications such as:

  • Portable and battery-powered devices
  • Sensor interfaces
  • Active filters
  • Medical instrumentation
  • Audio and signal conditioning

Package and Quality

The LMV832MM comes in an 8-pin VSSOP (MSOP) package, which is not only space-saving but also ensures a compact design for densely populated boards. Texas Instruments is committed to high-quality manufacturing, and this product is no exception, meeting strict industry standards for reliability and performance.

Conclusion

With its low power consumption, rail-to-rail output, and high output drive, the LMV832MM is an excellent choice for designers who need a reliable op-amp for their low-voltage or battery-powered applications. Its compact form factor and robust feature set make it a versatile component in a wide array of electronic devices.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0131 $50.6550
110+ $0.9490 $104.3900
165+ $0.9170 $151.3050
235+ $0.8528 $200.4080
305+ $0.8208 $250.3440
385+ $0.7887 $303.6495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,630 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess