EN
  • EN
  • DE

LMV844QMA

Part No LMV844QMA
Manufacturer Texas Instruments
Description LMV841/LMV841Q/LMV842/LMV842Q/LMV844/LMV844Q CMOS Input, RRIO, Wide Supply Range Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1202327-LMV844QMA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV844QMA CAD Model

Description

Product Overview: LMV844QMA from Texas Instruments

The LMV844QMA is a high-performance, precision operational amplifier brought to you by Texas Instruments, a leader in semiconductor solutions. This op-amp is part of the LMV family, known for its low noise, low power, and high speed, making it an excellent choice for a wide range of applications.

Key Features:

  • Low Noise: The LMV844QMA features a low voltage noise density of 7.8 nV/√Hz at 1 kHz, making it ideal for audio and other sensitive applications where noise performance is critical.
  • High Speed: With a slew rate of 20 V/µs, this operational amplifier can handle fast signal transitions, ensuring high-speed performance in your circuit designs.
  • Wide Bandwidth: A gain bandwidth product of 10 MHz allows the LMV844QMA to operate effectively at higher frequencies, suitable for a variety of signal processing tasks.
  • Low Power Consumption: The device operates with a supply current of just 2.7 mA, making it a power-efficient choice for battery-powered devices and energy-sensitive applications.
  • Rail-to-Rail Output: The LMV844QMA is capable of rail-to-rail output swing, which maximizes the dynamic range and is particularly useful in single-supply operations.
  • Wide Supply Range: It can be powered by a supply voltage ranging from 2.7 V to 5.5 V, offering flexibility in various supply environments.

Applications:

The LMV844QMA's combination of features makes it an excellent choice for a range of applications, including:

  • Test and measurement equipment
  • Audio and acoustic systems
  • Active filters
  • Sensor interfaces
  • Data acquisition systems
  • Medical instrumentation

With its robust design and versatile performance characteristics, the LMV844QMA from Texas Instruments stands out as a superior choice for designers and engineers looking to enhance the performance and efficiency of their electronic systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3398 $51.3786
17+ $6.0224 $102.3808
26+ $5.8342 $151.6892
36+ $5.6460 $203.2560
46+ $5.4578 $251.0588
62+ $4.8932 $303.3784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess