EN
  • EN
  • DE

LMX2324TM

Part No LMX2324TM
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTHESIZER 16-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type PLL Frequency Synthesizer
Input CMOS, TTL
Output Clock
Number of Circuits 1
Maximum Input Frequency 2GHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1055835-LMX2324TM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2324TM CAD Model

Description

Introducing the LMX2324TM: A Precision Frequency Synthesizer

The LMX2324TM from Texas Instruments is a state-of-the-art frequency synthesizer that offers exceptional performance for a wide range of applications. Designed with cutting-edge technology, this synthesizer is ideal for systems requiring low phase noise and high-frequency stability.

Key Features

  • High Frequency Range: The LMX2324TM operates at a broad range of frequencies, making it versatile for use in various communication systems.
  • Low Phase Noise: With its low phase noise characteristics, the device ensures a clean signal for high-quality communication links.
  • Programmable Divider: It includes a programmable dual-modulus prescaler, which allows for flexible frequency division and supports various output frequency configurations.
  • Power Efficiency: The device is designed for low power consumption, making it suitable for battery-powered devices and applications where power efficiency is critical.
  • Serial Interface: The LMX2324TM features a serial interface for programming, which simplifies the integration into digital systems and allows for easy control and configuration.

Applications

The LMX2324TM is widely used in communication systems such as:

  • Wireless LANs
  • PCS/PCN base stations
  • Portable radios
  • Satellite communication systems

Technical Specifications

The technical specifications of the LMX2324TM include:

  • Supply Voltage: 2.7V to 5.5V
  • Frequency Range: Up to 2.5 GHz
  • Temperature Range: -40°C to 85°C

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMX2324TM is no exception. It is manufactured to meet the highest industry standards, ensuring long-term performance and stability in demanding environments.

Whether you're developing a sophisticated communication system or looking for a reliable frequency synthesizer for your next project, the LMX2324TM from Texas Instruments is an excellent choice that combines performance, efficiency, and versatility.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess