EN
  • EN
  • DE

LMX2331LTMX/NOPB

Part No LMX2331LTMX/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTH DUAL 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PLL Frequency Synthesizer IC 2GHz, 510MHz 1 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Texas Instruments
Series PLLatinum™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name LMX2331
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number *LMX2331LTMX, *LMX2331LTMX/NOPB, LMX2331LTMX, LMX2331LTMX-ND, LMX2331LTMX-NDR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923527-LMX2331LTMX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMX2331LTMX/NOPB CAD Model

Description

Product Overview: Texas Instruments LMX2331LTMX/NOPB

The LMX2331LTMX/NOPB is a high-performance, low-power frequency synthesizer system which integrates a fully programmable dual-modulus prescaler and a phase-locked loop (PLL) in a single package. Manufactured by Texas Instruments, this device is designed to generate a stable, accurate frequency signal for use in wireless communication systems. The LMX2331LTMX/NOPB is part of the LMX2331 series and is available in a compact, surface-mount package, making it suitable for space-constrained applications.

Key Features:

  • Frequency Range: It is capable of generating frequencies within a broad range, making it versatile for a variety of applications.
  • Low Phase Noise: The device has been optimized to produce a low phase noise output, which is critical for maintaining signal integrity in communication systems.
  • Programmable Dual-Modulus Prescaler: The integrated prescaler supports a dual-modulus function, which allows for more flexibility in frequency planning and division.
  • Power Efficiency: Designed with power conservation in mind, it operates with a low current draw, which is essential for battery-powered devices.
  • Supply Voltage: It operates over a wide supply voltage range, accommodating various system power requirements.
  • Surface-Mount Package: The LMX2331LTMX/NOPB comes in a surface-mount package that is suitable for automated assembly processes, which is beneficial for mass production.

Applications:

The LMX2331LTMX/NOPB is ideal for use in a range of communication devices and systems, including:

  • Mobile phones
  • Wireless LANs
  • Base stations
  • Portable radios
  • General RF applications

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the LMX2331LTMX/NOPB is no exception. It is designed to meet the stringent requirements of the wireless communication market, ensuring consistent performance and longevity in the field.

You May Also Be Interested in

National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0941 $52.5997
40+ $2.5388 $101.5520
61+ $2.4595 $150.0295
85+ $2.3801 $202.3085
109+ $2.3008 $250.7872
146+ $2.0628 $301.1688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,880 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess