EN
  • EN
  • DE

LMX2515LQ0701/NOPB

Part No LMX2515LQ0701/NOPB
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC SYNTHESIZER FREQ PLL 28WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Frequency Synthesizer
Frequency 768MHz
RF Type PDC
Secondary Attributes Integrated PLL and VCO
Case / Package 28-WQFN (5x5)
Win Source Part Number 140271-LMX2515LQ0701/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX2515LQ0701/NOPB CAD Model

Description

The LMX2515LQ0701/NOPB from Texas Instruments is a high-performance, wideband synthesizer solution. This product is part of the extensive LMX series, known for its superior performance and reliability. The LMX2515LQ0701/NOPB is designed to provide frequency generation and division for applications such as wireless communication, test and measurement equipment, and radar.

  • VCO Frequency Range: 3600 to 5100 MHz
  • Output Frequency Divider: Divides by 1, 2, 4, 8, 16, 32, or 64
  • PLL Type: Ultra-low noise phase-locked loop (PLL)
  • Supply Voltage Range: 3.3V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 40-pin WQFN (6x6 mm)
  • Interface: Simple, four-wire SPI interface
  • Features: Power-down mode and mute function

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess