EN
  • EN
  • DE

LMX2531SQ1515ENOPB

Part No LMX2531SQ1515ENOPB
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996064-LMX2531SQ1515ENOPB
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMX2531SQ1515ENOPB CAD Model

Description

The LMX2531SQ1515ENOPB is a highly integrated frequency synthesizer from Texas Instruments, designed to meet the demanding needs of wireless communication systems. This device incorporates a low noise digital PLL (Phase Locked Loop), a high-performance VCO (Voltage Controlled Oscillator), and a delta-sigma modulator, all of which work in harmony to provide a stable and precise frequency source for RF applications.

Key Features

  • High Frequency Range: The LMX2531SQ1515ENOPB offers a wide frequency range, making it suitable for various applications including GSM, WCDMA, LTE, and other wireless communication standards.
  • Low Phase Noise: The device boasts exceptional phase noise performance, ensuring a clean signal for reliable communication.
  • Integrated VCO: With an integrated VCO, this synthesizer simplifies design and reduces the need for external components.
  • Programmable: The device is highly programmable via a three-wire MICROWIRE interface, allowing for fine-tuning of the frequency and other parameters.
  • Power Efficient: Designed for power-sensitive applications, the LMX2531SQ1515ENOPB operates with low current consumption, contributing to longer battery life in portable devices.
  • Durable: Housed in a surface-mount package, it is robust and suitable for high-volume manufacturing.

Applications

The LMX2531SQ1515ENOPB is an ideal choice for designers looking to implement a high-quality frequency synthesizer in:

  • Wireless Infrastructure (Base Stations, Repeaters)
  • Wireless Local Loop
  • Cable Modems
  • Set-Top Boxes
  • Portable Communication Devices

Product Specifications

Parameter Value
Manufacturer Texas Instruments
Part Number LMX2531SQ1515ENOPB
Category Integrated Circuits (ICs)
Subcategory Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package / Case Surface-Mount
Operating Temperature Specified by Manufacturer

For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess