EN
  • EN
  • DE

TEPSLB31C336M55PHF8R

Part No TEPSLB31C336M55PHF8R
Manufacturer Kemet
Catalog OEM Parts (T - Z)
Description 33.0UF 16.0V Reel Rohs-prc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978548-TEPSLB31C336M55PHF8R
Categories OEM Parts(T-Z)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEPSLB31C336M55PHF8R CAD Model

Description

The TEPSLB31C336M55PHF8R is a surface-mount aluminum electrolytic capacitor manufactured by Kemet. It is characterized by a long operational lifespan and high reliability, making it suitable for demanding applications where consistent performance is crucial.

Applications

  • Power supplies (specifically in smoothing and filtering circuits)
  • Inverters
  • DC-DC converters
  • Renewable energy systems (solar inverters, wind turbine converters)
  • Industrial equipment

Features

  • Surface mount design for automated assembly
  • Aluminum electrolytic construction
  • High capacitance value (33µF)
  • Voltage rating of 55V DC
  • Operating temperature range is broad, allowing usage in a variety of environments
  • RoHS compliant

Benefits

  • Provides stable and reliable performance over its lifespan.
  • Space-saving design due to its surface-mount configuration.
  • Reduces noise and ripple in power circuits.
  • Helps to maintain consistent voltage levels in demanding applications.
  • Contributes to the overall efficiency and reliability of electronic systems.

Additional Details

The TEPSLB31C336M55PHF8R features a capacitance of 33 microfarads (µF) with a tolerance that allows for slight variations from the nominal value. Its voltage rating of 55V DC indicates the maximum DC voltage that can be safely applied to the capacitor. The capacitor's Equivalent Series Resistance (ESR) is an important parameter, especially in power applications, as it affects the capacitor's ability to handle ripple current. Kemet's datasheets provide specific ESR values for different frequencies and temperatures. The capacitor's lifetime is a key performance indicator, typically specified in hours at a certain temperature (e.g., 2000 hours at 105°C). It is designed to withstand reflow soldering processes, making it suitable for automated PCB assembly. This capacitor is commonly used for decoupling, smoothing, and filtering in electronic circuits due to its effectiveness in reducing voltage ripple and noise. The compact size and surface mount configuration allow for high-density circuit designs and automated manufacturing processes.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess