EN
  • EN
  • DE

LMZ10505EXTTZ/NOPB

Part No LMZ10505EXTTZ/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 5A SIMPLE SWITCHER Power Module With 5.5-V Maximum Input Voltage for Demanding and Rugged Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 5.5V
Voltage - Output 1 0.8 ~ 5 V
Current - Output (Maximum) 5A
Applications ITE (Commercial)
Features UVLO
Operating Temperature Range -55°C ~ 125°C
Efficiency 96%
Mounting SMD
Package TO-PMOD-7, Power Module
Size 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Win Source Part Number 1202511-LMZ10505EXTTZ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ10505EXT
Introduction Date June 18, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMZ10505EXTTZ/NOPB CAD Model

Description

The LMZ10505EXTTZ/NOPB is a high-performance, easy-to-use power solution from Texas Instruments. This power module is designed to deliver up to 5A of output current with exceptional power conversion efficiency, thermal performance, and reliability. It is an ideal choice for a wide range of applications, including industrial, telecommunications, and consumer electronics.

Key Features

  • Output Current: Capable of delivering up to 5A of continuous output current.
  • Input Voltage Range: Operates over a wide input voltage range from 2.95V to 5.5V, making it versatile for various applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 3.6V, allowing for flexibility in powering different voltage requirements.
  • High Efficiency: Integrated power FETs and an advanced packaging design contribute to high efficiency and excellent thermal performance.
  • Protection Features: Includes over-temperature and over-current protection, enhancing the reliability and longevity of the module.
  • Simple Design: Requires minimal external components, providing a compact and straightforward solution for power management.
  • Quality and Reliability: Manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high-quality standards and reliability.

Applications

The LMZ10505EXTTZ/NOPB is suitable for a variety of applications, including:

  • Point of Load (POL) conversions
  • Networking equipment such as routers and switches
  • Industrial and factory automation systems
  • FPGA, DSP, and ASIC power supplies
  • Consumer electronics

Product Benefits

This power module offers designers a balance of efficiency, performance, and ease of use. Its compact size, combined with its feature set, makes it an excellent choice for space-constrained applications that require a reliable power supply. The LMZ10505EXTTZ/NOPB simplifies the design process, reduces time to market, and enhances the overall system reliability.

For more detailed information, technical specifications, and support documentation, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5602 $64.6806
6+ $17.6904 $106.1424
9+ $17.1376 $154.2384
13+ $16.5848 $215.6024
16+ $16.0319 $256.5104
21+ $14.3735 $301.8435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 558 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess