EN
  • EN
  • DE

LMZ12001TZE-ADJ/NOPB

Part No LMZ12001TZE-ADJ/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 1A SIMPLE SWITCHER Power Module | DC DC CONVERTER 0.8-6V 1A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Tube
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 20V
Voltage - Output 1 0.8 ~ 6V
Current - Output (Maximum) 1A
Applications ITE (Commercial)
Features UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 92%
Mounting Style SMD
Manufacturer Package TO-PMOD-7, Power Module
Parts Dimension 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Control Features Enable, Active High
Family Part Number LMZ12001
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1202519-LMZ12001TZE-ADJ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMZ12001TZE-ADJ/NOPB CAD Model

Description

The LMZ12001TZE-ADJ/NOPB is a highly efficient, precision-engineered power module from Texas Instruments. This innovative solution is designed to simplify the power supply design process by integrating an optimized switching regulator with inductors, providing a compact and reliable power management component.

Key Features

  • Adjustable Output Voltage: This power module offers an adjustable output voltage range, allowing for versatile applications and custom voltage settings to meet various requirements.
  • High Efficiency: With its advanced design, the LMZ12001TZE-ADJ/NOPB operates at high efficiency, which minimizes energy loss and heat generation, making it ideal for energy-sensitive systems.
  • Integrated Inductor: The inclusion of an integrated inductor simplifies the design and reduces the overall footprint, which is particularly beneficial in space-constrained applications.
  • Simple Design: The module requires minimal external components, which reduces design complexity and accelerates time-to-market for products incorporating this power solution.
  • Thermal Performance: Enhanced thermal performance is ensured by the module's innovative packaging, which assists in maintaining optimal operating temperatures.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it suitable for a variety of input sources and ensuring compatibility with diverse system designs.

Applications

The LMZ12001TZE-ADJ/NOPB is designed to be a versatile component suitable for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking equipment
  • Industrial systems
  • Test and measurement devices
  • Portable and battery-powered devices

Quality and Reliability

As a product from Texas Instruments, a leader in semiconductor solutions, the LMZ12001TZE-ADJ/NOPB is manufactured to meet high standards of quality and reliability. It is designed to perform consistently over a wide range of environmental conditions, ensuring dependable operation in various applications.

You May Also Be Interested in

UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7049 $62.1147
6+ $16.9886 $101.9316
10+ $16.4577 $164.5770
13+ $15.9268 $207.0484
17+ $15.3959 $261.7303
22+ $13.8033 $303.6726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess