EN
  • EN
  • DE

LMZ34202RVQT

Part No LMZ34202RVQT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description MOD SIMPLE SWITCHER 2A 43B3QFN / Module DC-DC 1-OUT 2.5V to 7.5V 2A 43-Pin B3QFN T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Voltage - Output 1 2.5 ~ 7.5 V
Current - Output (Maximum) 2A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 105°C
Efficiency 92%
Mounting SMD
Package 43-BQFN Module
Dimension 0.39" L x 0.39" W x 0.17" H (10.0mm x 10.0mm x 4.3mm)
Manufacturer Package 43-B3QFN (10x10)
Win Source Part Number 779634-LMZ34202RVQT
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ34202RVQT
Introduction Date March 09, 2017
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMZ34202RVQT CAD Model

Description

The LMZ34202RVQT is a robust and versatile power module from Texas Instruments, designed to deliver exceptional performance in a wide range of applications. This power solution is a testament to Texas Instruments' commitment to providing innovative and reliable products for the electronics industry.

Key Features

  • Integrated Design: The LMZ34202RVQT integrates a DC/DC converter, inductor, and passives into a single package, simplifying design and reducing external component count.
  • High Efficiency: With an advanced power conversion topology, this module achieves high efficiency, which helps in reducing thermal load and improving system reliability.
  • Wide Input Voltage Range: It operates over a broad input voltage range of 4.5V to 42V, making it suitable for a variety of supply voltages.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 6V, allowing for flexible use in different circuit configurations.
  • Output Current: The module is capable of delivering up to 2A of continuous output current, catering to the needs of power-hungry applications.
  • Thermal Performance: Enhanced thermal performance is ensured through an innovative package design, which allows for efficient heat dissipation.
  • Protection Features: It includes an array of protection features such as over-temperature protection, under-voltage lockout, and over-current protection, ensuring safe operation under various conditions.
  • Quality and Reliability: Texas Instruments' products are known for their quality and reliability, and the LMZ34202RVQT is no exception, adhering to high industry standards.

Applications

The LMZ34202RVQT is ideal for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking equipment
  • Industrial systems
  • Automotive infotainment and telematics
  • Point-of-load conversions

With its compact size, the LMZ34202RVQT is particularly well-suited for space-constrained environments where a high-density power solution is required. Its ease of use and integration make it a top choice for engineers and designers looking to streamline their power supply design process.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0752 $56.3008
9+ $11.5489 $103.9401
14+ $11.1880 $156.6320
19+ $10.8271 $205.7149
24+ $10.4662 $251.1888
32+ $9.3835 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess