EN
  • EN
  • DE

LOG102AID

Part No LOG102AID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOGARITHMIC AND LOG RATIO AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type Logarithmic and Log Ratio
Number of Circuits 1
SR - Slew Rate 0.5 V/μs
GBP - Gain Bandwidth Product 1.4MHz
-3db Bandwidth 45kHz
Current - Input Bias 5pA
Voltage - Input Offset 300μV
Operating Supply Current 1.25mA
Output Current per Channel 18mA
Dual Supply Voltage (±) ±4.5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1202707-LOG102AID
Manufacturer Homepage www.ti.com
Family Name LOG102
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian LOG102AID CAD Model

Description

Product Overview: LOG102AID from Texas Instruments

The LOG102AID is a sophisticated integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This precision logarithmic amplifier is engineered to provide a wide dynamic range while maintaining excellent accuracy. It is an ideal choice for a variety of applications that require the conversion of a wide dynamic range signal to a logarithmic scale, such as optical and chemical analysis, instrumentation, and signal compression.

The LOG102AID operates over a wide range of input currents, from 1pA to 10mA, directly converting the input current to a logarithmic voltage output. This feature makes it extremely versatile for use in systems that handle a broad range of signal intensities. The output voltage is proportional to the logarithm of the input current, resulting in a linear response over the logarithmic scale.

One of the remarkable features of the LOG102AID is its high accuracy. The device offers a typical nonlinearity of ±0.5% over a 5-decade range, which ensures reliable and consistent performance in precision applications. Additionally, it has a wide bandwidth up to 500kHz, which allows it to be used in systems that require fast signal processing.

The LOG102AID is designed for easy implementation in various systems, thanks to its small SOIC (Small Outline Integrated Circuit) package. This compact form factor enables designers to incorporate the device into space-constrained applications while maintaining a high level of functionality. The device also features a temperature coefficient of typically 0.03%/°C, which minimizes the effects of temperature variations on the output signal.

With Texas Instruments' commitment to quality, the LOG102AID is a reliable and precise component for any project that requires logarithmic signal processing. Whether it's for scientific instrumentation, audio compression, or other high-performance applications, the LOG102AID is an excellent choice for designers looking to enhance their systems with advanced logarithmic amplification capabilities.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0023 $56.0092
9+ $11.4891 $103.4019
14+ $11.1301 $155.8214
19+ $10.7710 $204.6490
25+ $10.4120 $260.3000
33+ $9.3349 $308.0517
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess