The LP2937ESX-8.0 from Texas Instruments is a high-performance, low-dropout voltage regulator that delivers a stable, reliable, and efficient output of 8.0 volts. It is part of Texas Instruments' LP2937 series, known for its exceptional performance and versatility.
- Output Voltage Accuracy: ±1%
- High Output Current: Up to 500mA
- Low Dropout Voltage: Ensures stable output even when input voltage is close to output voltage
- Low Quiescent Current: Minimizes power consumption in standby mode
- Safety Features: Overcurrent and overtemperature protection
- Shutdown Feature: Reduces power consumption when not in use
- Package: Surface-mount TO-263
- Operating Temperature Range: -40°C to 125°C