EN
  • EN
  • DE

LP2967IBP-2833/NOPB

Part No LP2967IBP-2833/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 2.8V/3.3V 150MA 8USMD / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-uSMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 2.8V, 3.3V
Voltage - Output (Max) -
Voltage Dropout (Max) 0.42V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 300 µA
Current - Supply (Max) 5 mA
PSRR 52dB ~ 70dB (120Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-VFBGA
Supplier Device Package 8-uSMD
Base Product Number LP2967
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 250 pcs
Win Source Part Number 1381602-LP2967IBP-2833/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2967IBP-2833/NOPB CAD Model

Description

The LP2967IBP-2833/NOPB is a high-performance, dual-output, fixed-voltage regulator designed by Texas Instruments. This precision device is engineered to provide a reliable power management solution for a wide range of applications. The product is part of the LP2967 series, known for its stability, efficiency, and low dropout characteristics.

With an output voltage of 2.8V and 3.3V, the LP2967IBP-2833/NOPB ensures a steady and consistent power supply. Its dual nature allows it to simultaneously support two different devices or systems, making it a versatile component in multi-voltage electronics. It's particularly well-suited for applications that require a low-power consumption and a high degree of accuracy in voltage regulation.

The regulator boasts a dropout voltage of typically just 120mV at a 150mA load, which means it can maintain its output voltage even when the input-to-output differential is minimal. This feature is critical for battery-powered devices, where maximizing the use of the available voltage is essential for prolonging battery life.

The LP2967IBP-2833/NOPB also includes several protective features to ensure the longevity and reliability of both the regulator and the device it powers. Overcurrent protection, thermal shutdown, and reverse battery protection safeguard the system from common electrical hazards. Additionally, the regulator has a low ground pin current at full load, which further enhances its efficiency.

Packaged in a compact, surface-mountable form, the LP2967IBP-2833/NOPB is easy to integrate into a variety of circuit designs. Its small footprint is ideal for space-constrained applications, while its robust design ensures performance in demanding environments. Whether it's used in portable devices, microcontrollers, or other sensitive electronic equipment, this voltage regulator from Texas Instruments stands out for its reliability and performance.

For engineers and designers looking for a dependable power management solution, the LP2967IBP-2833/NOPB offers an excellent combination of features, efficiency, and protection, making it a smart choice for your next project.

You May Also Be Interested in

Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1597 $51.8328
57+ $1.7721 $101.0097
88+ $1.7167 $151.0696
121+ $1.6614 $201.0294
156+ $1.6060 $250.5360
209+ $1.4398 $300.9182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess