EN
  • EN
  • DE

LP2985-10DBVR

Part No LP2985-10DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 10V 150MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name LP2985
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-24263-1-ND, -LP2985-10DBVR-NDR, 296-24263-2, -296-24263-1-NDR, 296-24263-6-NDR, 296-24263-1, LP298510DBVR, 296-24263-2-NDR, 296-24263-6, 296-24263-1-NDR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849247-LP2985-10DBVR
Ultra Librarian 3D Model Ultra Librarian LP2985-10DBVR CAD Model

Description

The LP2985-10DBVR from Texas Instruments is a high-performance, low-dropout (LDO) linear voltage regulator that offers a compact and efficient solution for a wide range of applications. This precision device is designed to maintain a stable output voltage of 1.0V with an input voltage range from 2.5V to 16V, making it ideal for battery-powered devices and other portable applications where voltage regulation is critical.

Key Features

  • Output Voltage: The LP2985-10DBVR provides a fixed output voltage of 1.0V, which is essential for consistent performance in sensitive electronic circuits.
  • High Accuracy: With an output voltage accuracy of ±0.5% at 25°C, this regulator ensures precise voltage delivery for your application's needs.
  • Low Dropout: The low dropout voltage of typically 280mV at full load (150mA) allows for efficient operation, even with very low input-to-output voltage differentials.
  • Current Limit Protection: The device includes current limit protection to safeguard against excessive input currents, enhancing the overall reliability and longevity of your electronic components.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents damage from overheating, ensuring safe operation under various conditions.
  • Low Quiescent Current: The LP2985-10DBVR is optimized for low quiescent current, making it suitable for battery-powered applications where power conservation is paramount.

Applications

The LP2985-10DBVR is versatile and can be used in a variety of electronic devices, including:

  • Mobile Phones
  • Portable Media Players
  • Handheld GPS Units
  • Personal Digital Assistants (PDAs)
  • Wireless LAN Devices

Package and Quality

The regulator is available in a 5-pin SOT-23 (DBV) package, offering a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and the LP2985-10DBVR is no exception. It is designed to meet the rigorous standards of the electronics industry, ensuring reliability and performance.

For detailed specifications and application notes, please refer to the official Texas Instruments datasheet for the LP2985-10DBVR.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,930 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess