EN
  • EN
  • DE
  • IT

LP2986ILD-3.0/NOPB

Part No LP2986ILD-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.2A 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.35V @ 200mA
Output Current 200mA
Operating Supply Current 120μA to 3.7mA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.18V @ 200mA
Mounting SMD (SMT)
Case / Package 8-WSON (4x4)
Win Source Part Number 133581-LP2986ILD-3.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LP2986ILD-3.0/NOPB CAD Model

Description

The LP2986ILD-3.0/NOPB is a high-performance, low-dropout voltage regulator from Texas Instruments. It provides a regulated output voltage of 3.0V and can deliver a maximum output current of 200mA.

  • Output Voltage: 3.0V
  • Output Current: 200mA
  • Input Voltage Range: 2.5V to 16V
  • Dropout Voltage: Low dropout voltage
  • Package: Compact, surface-mount SOIC
  • Protection Features: Built-in current limit and thermal shutdown
  • Operating Temperature Range: -40°C to 125°C
  • Environmental Compliance: RoHS compliant and lead-free

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 12V 3A TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Need more? Email Us
ON Semiconductor
IC REG LINEAR 15V 1A D2PAK
Lowest to $0.5282
ON Semiconductor
IC REG LINEAR 3.3V 100MA 5TSOP
Lowest to $0.6768
Maxim Integrated
IC REG LIN POS ADJ 200MA SOT23-6
Lowest to $2.1940
ON Semiconductor
IC REG LINEAR POS ADJ 1.5A 10DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-DFN (3x3)
Lowest to $1.2825
Diodes Incorporated
IC REG LIN 7V 50MA SOT23 T&R 3K / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-3
Lowest to $0.2423
Texas Instruments
IC REG LINEAR 0.9V 500MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Lowest to $0.2523
Diodes Incorporated
IC REG LINEAR 3.3V 1.5A TO252 / Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252-3
Lowest to $0.4128
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1041 $115.9305
160+ $1.0696 $171.1360
220+ $1.0351 $227.7220
280+ $1.0006 $280.1680
375+ $0.8971 $336.4125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,153 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess