EN
  • EN
  • DE

LP3872ES-1.8/NOPB

Part No LP3872ES-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1.5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 5mA to 15mA
PSRR 73dB to 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1056476-LP3872ES-1.8/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3872ES-1.8/NOPB CAD Model

Description

Product Overview: LP3872ES-1.8/NOPB by Texas Instruments

The LP3872ES-1.8/NOPB is a high-performance, low-dropout (LDO) linear voltage regulator produced by Texas Instruments, designed to deliver a fixed output voltage of 1.8V with an impressive accuracy. This device is ideal for a wide range of applications, including but not limited to, servers, networking equipment, and other digital systems that require a stable and precise power supply.

Key Features

  • Output Voltage: The regulator provides a fixed output voltage of 1.8V, which is essential for powering low-voltage digital circuits.
  • Output Current: It is capable of delivering up to 1.5A of continuous output current, making it suitable for high-power applications.
  • Low Dropout: The low dropout voltage allows the regulator to continue delivering a stable output even when the input voltage is very close to the output voltage, enhancing the efficiency of the system.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating.
  • Current Limit Protection: Current limit protection safeguards the regulator and the load from excessive current draw.
  • Fast Transient Response: The device offers a fast transient response, which is crucial for maintaining voltage stability under varying load conditions.
  • Stable with Low ESR Capacitors: The LP3872ES-1.8/NOPB is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other capacitor types, providing improved performance and reliability.

Package and Availability

The regulator is available in a TO-263 package, which is suitable for surface mount technology (SMT) and offers good thermal performance. The "NOPB" suffix indicates that this product is part of Texas Instruments' eco-friendly lineup, which is free of lead and other environmentally harmful substances, complying with the RoHS directive.

Applications

With its robust feature set, the LP3872ES-1.8/NOPB is an excellent choice for powering advanced microprocessors, FPGAs, and other digital ICs that require a stable and precise power source. Its high efficiency and low dropout performance make it an ideal solution for energy-sensitive applications.

Overall, the LP3872ES-1.8/NOPB LDO voltage regulator by Texas Instruments stands out for its reliability, efficiency, and precision, catering to the needs of modern electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess