EN
  • EN
  • DE

LP38841S-0.8/NOPB

Part No LP38841S-0.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 0.8V 0.8A DDPAK / LDO Regulator Pos 0.8V 0.8A 6-Pin(5+Tab) TO-263 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 0.8V
Voltage Dropout (Maximum) 0.21V @ 800mA
Output Current 800mA
Operating Supply Current 30μA ~ 40mA
PSRR 80dB ~ 65dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 779785-LP38841S-0.8/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP38841
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP38841S-0.8/NOPB CAD Model

Description

The LP38841S-0.8/NOPB is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments designed to deliver a continuous 800mA of output current with a low dropout voltage. This regulator is an ideal choice for sensitive analog and RF circuitry in a variety of applications, ranging from industrial to consumer electronics.

Key Features

  • Output Voltage: The LP38841S-0.8/NOPB provides a fixed output voltage of 0.8V, which is suitable for low-voltage operations in modern digital circuits.
  • High Output Current: Capable of delivering up to 800mA of output current, making it suitable for a wide range of applications.
  • Low Dropout Voltage: The device features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Stable with Low ESR Output Capacitors: The regulator is stable with ceramic capacitors, which have lower ESR (Equivalent Series Resistance) compared to other capacitor types, reducing output noise and enhancing the power supply rejection ratio (PSRR).
  • Fast Transient Response: The LP38841S-0.8/NOPB provides excellent transient response, which is crucial for maintaining voltage stability during rapid load changes.
  • Overcurrent and Overtemperature Protection: The device includes built-in protection features that safeguard the regulator and the downstream circuits from damage due to excessive current or temperature.
  • Green Product: The NOPB in the part number indicates that this product is lead-free and RoHS compliant, making it an environmentally friendly choice.

Applications

The LP38841S-0.8/NOPB is versatile and can be used in various applications including:

  • FPGA & DSP Power Supplies
  • Post-Regulator for Switching Supplies
  • Microprocessor & Microcontroller Power Supplies
  • Consumer Electronics
  • Industrial Equipment

Summary

The Texas Instruments LP38841S-0.8/NOPB is a robust LDO voltage regulator offering high efficiency and precision with the convenience of a fixed 0.8V output. Its ability to support low ESR capacitors, combined with its comprehensive protection features, makes it a reliable choice for powering sensitive electronics where consistent performance is critical.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess