EN
  • EN
  • DE

LP38852T-ADJ/NOPB

Part No LP38852T-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A TO220-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 1.8V
Dropout Voltage-Max 0.18V @ 1.5A
Output Current 1.5A
Operating Supply Current 300μA to 9mA
PSRR 80dB to 65dB (120Hz to 1kHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220-7
Win Source Part Number 1056582-LP38852T-ADJ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP38852T-ADJ/NOPB CAD Model

Description

Product Overview: LP38852T-ADJ/NOPB

The LP38852T-ADJ/NOPB is a high-performance, low-dropout (LDO) linear voltage regulator from Texas Instruments, designed to deliver up to 1.5A of continuous output current with a typical dropout voltage of just 75mV at full load. This product is ideal for a wide range of applications, including but not limited to, powering sensitive analog circuits, post-regulation for switching supplies, and as a linear replacement for point-of-load (POL) regulators.

Key Features

  • Adjustable Output Voltage: The output voltage of the LP38852T-ADJ/NOPB is adjustable from 1.2V to 5V, allowing for flexible use in various circuit designs.
  • High Output Accuracy: This regulator provides excellent regulation over line, load, and temperature variations, maintaining a high level of accuracy.
  • Low Dropout Voltage: With a typical dropout voltage of 75mV at full load, the LP38852T-ADJ/NOPB ensures efficient operation even when the input voltage is close to the output voltage.
  • Stable with Low ESR Output Capacitors: The device is stable with ceramic capacitors, which are known for their low equivalent series resistance (ESR), thus reducing the overall solution size and cost.
  • Thermal Protection and Overcurrent Protection: Integrated safety features protect the regulator and the downstream circuitry from damage due to overheating and excessive current draw.
  • Green Product (RoHS Compliant): The LP38852T-ADJ/NOPB is compliant with RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances.

Applications

The versatile nature of the LP38852T-ADJ/NOPB makes it suitable for a diverse range of applications, including:

  • FPGA, DSP, and ASIC Supplies
  • Automotive Electronics
  • Industrial and Medical Equipment
  • Telecommunications Infrastructure
  • Portable and Battery-Powered Devices

In summary, the LP38852T-ADJ/NOPB LDO voltage regulator from Texas Instruments is a reliable and efficient solution for applications requiring a high-performance, adjustable voltage source. With its low dropout performance, high output accuracy, and robust protection features, it is an excellent choice for designers seeking a high-quality power management component.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess