EN
  • EN
  • DE
  • IT

LP3986TL-2525/NOPB

Part No LP3986TL-2525/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 150MA 8DSBGA / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-DSBGA (1.56x1.56)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 2.5V
Voltage Dropout (Max) 0.1V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 130 µA
Current - Supply (Max) 320 µA
PSRR 60dB ~ 50dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-WFBGA, DSBGA
Supplier Device Package 8-DSBGA (1.56x1.56)
Base Product Number LP3986
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP3986TL-2525DKR-ND,LP3986TL-2525/NOPBDKR,LP3986TL-2525TR-ND,LP3986TL-2525,LP3986TL-2525TR,LP3986TL-2525TR-NDR,LP3986TL-2525DKR,LP3986TL-2525/NOPBTR,*LP3986TL-2525,LP3986TL-2525CT-ND,LP3986TL-2525CT-NDR,*LP3986TL-2525/NOPB,LP3986TL2525NOPB,LP3986TL-2525/NOPBCT,LP3986TL-2525CT
Standard Package 250
Win Source Part Number 1317131-LP3986TL-2525/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3986TL-2525/NOPB CAD Model

Description

The LP3986TL-2525/NOPB is a high-performance, dual output low-dropout regulator (LDO) from the reputable manufacturer Texas Instruments. Designed to meet the needs of modern, power-sensitive applications, this LDO provides a stable and reliable power supply, making it an ideal choice for portable electronics, such as smartphones, tablets, and other handheld devices.

Key Features

  • Dual Output: The LP3986TL-2525/NOPB is capable of delivering two regulated outputs, which are both fixed at 2.5V, providing versatility for powering multiple components within a system.
  • High Accuracy: This LDO offers excellent load and line regulation, ensuring a consistent power supply even under varying conditions.
  • Low Dropout Voltage: With its low dropout voltage design, the LP3986TL-2525/NOPB maintains regulation even when the input voltage is very close to the output voltage, which enhances battery life in portable applications.
  • Power-Saving Modes: It features shutdown and standby modes, allowing for reduced power consumption when the device is not in active use.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, thereby ensuring long-term reliability.
  • Small Package: The micro SMD package is designed for space-constrained applications, offering a compact power management solution without compromising performance.

Applications

The LP3986TL-2525/NOPB is suitable for a wide range of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Handheld GPS Units
  • Wireless LAN Devices
  • PDAs and Pocket PCs

Quality and Reliability

Texas Instruments is known for its commitment to quality and the LP3986TL-2525/NOPB is no exception. It is manufactured to the highest standards, ensuring performance and durability. The NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.

You May Also Be Interested in

Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7991 $53.9730
70+ $1.4762 $103.3340
105+ $1.4301 $150.1605
145+ $1.3840 $200.6800
190+ $1.3378 $254.1820
255+ $1.1994 $305.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess