EN
  • EN
  • DE

LP5907UVE-2.8/NOPB

Part No LP5907UVE-2.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.25A 4DSBGA / LDO Regulator Pos 2.8V 0.25A 4-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 2.8V
Voltage Dropout (Maximum) 0.2V @ 250mA
Output Current 250mA
Operating Supply Current 25μA ~ 425μA
PSRR 90dB ~ 60dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 4-XFBGA, DSBGA
Manufacturer Package 4-DSBGA
Win Source Part Number 779905-LP5907UVE-2.8/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP5907
Introduction Date November 12, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP5907UVE-2.8/NOPB CAD Model

Description

Product Overview: LP5907UVE-2.8/NOPB

The LP5907UVE-2.8/NOPB is a high-performance, low-noise LDO (Low-Dropout) regulator designed and manufactured by Texas Instruments. This precision voltage regulator offers a fixed output voltage of 2.8V and is capable of delivering up to 250mA of continuous current. The device is specifically engineered to meet the requirements of RF and analog circuits, providing a clean and stable power supply that enhances the performance of sensitive electronic components.

Key Features

  • Low Dropout Voltage: The LP5907UVE-2.8/NOPB has an ultra-low dropout, making it efficient for applications where the input voltage is very close to the output voltage.
  • High Accuracy: With an output voltage accuracy of ±1%, this regulator ensures precise voltage delivery for critical applications.
  • Low Noise: At just 6.5µVRMS, the device boasts an exceptionally low noise output, which is crucial for RF and precision analog systems.
  • Stable with Ceramic Capacitors: The regulator is designed to be stable with ceramic output capacitors, ensuring a small form factor and reliable performance.
  • Power Supply Rejection Ratio (PSRR): With a PSRR of 75dB at 1kHz, the LP5907UVE-2.8/NOPB provides excellent ripple rejection, thus maintaining a steady output despite variations in the input voltage.
  • Thermal Shutdown and Short-Circuit Protection: These built-in safety features protect the device and the application from damage due to overheating or fault conditions.

Applications

The LP5907UVE-2.8/NOPB is ideal for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless LAN, Bluetooth, and GPS receivers
  • Analog and digital sensor systems
  • Medical devices and healthcare products
  • Audio and video equipment

Environmental and Quality Certifications

The device comes in a small 2.00mm x 2.00mm WSON-6 package and is characterized for operation from -40°C to 125°C. It is also compliant with the RoHS (Restriction of Hazardous Substances) directive and is offered as a "green" product, free from lead (Pb), ensuring environmental friendliness and suitability for use in a variety of markets.

With its combination of low noise, high accuracy, and robust protection features, the LP5907UVE-2.8/NOPB from Texas Instruments stands out as an excellent choice for designers seeking a reliable and high-quality power solution.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7325 $54.1275
16+ $6.3447 $101.5152
25+ $6.1464 $153.6600
34+ $5.9481 $202.2354
44+ $5.7499 $252.9956
59+ $5.1550 $304.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess