Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 2.5V/μs
Gain Bandwidth Product 4.6MHz
Current - Input Bias 0.05pA
Voltage - Input Offset 1mV
Supply Current 425μA
Current - Output / Channel 24mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Family Part Number LPV531
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1204319-LPV531MK
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPV531MK CAD Model

Description

Product Overview: LPV531MK from Texas Instruments

The LPV531MK is a cutting-edge, low-power operational amplifier (op-amp) designed by Texas Instruments, a leader in semiconductor design and manufacturing. This device is specifically engineered to meet the needs of power-sensitive applications, offering an exceptional balance between performance and power consumption.

Key Features

  • Low Power Consumption: The LPV531MK boasts an ultra-low quiescent current, making it ideal for battery-powered and portable applications where power efficiency is paramount.
  • High Performance: Despite its low power usage, this op-amp does not compromise on performance, delivering a high-precision signal amplification that is crucial for sensitive electronics.
  • Wide Supply Voltage Range: It operates across a broad range of supply voltages, enhancing its versatility in various circuit configurations and systems.
  • Extended Temperature Range: The device is designed to operate reliably in a wide temperature range, ensuring consistent performance in diverse environmental conditions.

Applications

The LPV531MK is suitable for a vast array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Sensor interfaces
  • Medical instrumentation
  • Power supply control
  • Energy harvesting

Package and Availability

The LPV531MK is available in a compact package, which is conducive to space-constrained applications. It can be procured through Texas Instruments' official distribution channels or authorized distributors, ensuring authenticity and the highest quality.

Conclusion

For designers and engineers seeking an operational amplifier that does not sacrifice performance for power efficiency, the LPV531MK from Texas Instruments is an excellent choice. Its robust feature set and adaptability make it a go-to component for a multitude of low-power applications, marking it as a standout product in Texas Instruments' op-amp portfolio.

You May Also Be Interested in

Burr-Brown (TI)
IC BUFFER 1 CIRCUIT 8DIP / Buffer Amplifier 1 Circuit 8-PDIP
Need more? Email Us
ECAD model for OPA682P
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $1.6016
ECAD model for OPA348AQDRQ1
Texas Instruments
FAMILY OF 600-mA/Ch 2.8-MHz RAIL-TO-RAIL INPUT/OUTPUT HIGH-DRIVE OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Need more? Email Us
ECAD model for TLV2475AIN
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.5765
ECAD model for MCP6004-I/P
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 16MSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 16-MSOP
Lowest to $17.5174
ECAD model for LTC6263HMS#PBF
Toshiba Semiconductor and Storage
Lowest to $0.1100
ECAD model for TC75S55FU,LF(T
ON Semiconductor
IC OPAMP QUAD 4.5MHZ 14SOIC / J-FET Amplifier 4 Circuit 14-SOIC
Lowest to $1.9152
ECAD model for MC33074D
Texas Instruments
FAST GENERAL-PURPOSE OPERATIONAL AMPLIFIER | IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $3.9033
ECAD model for LM218IDRG4Q1
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
ECAD model for TS274AIN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention