EN
  • EN
  • DE

LSF0204DRGYR

Part No LSF0204DRGYR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 14VQFN / 4-Bits Bidirectional Multi-Voltage Level Translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 0.8V ~ 4.5V
Voltage - VCCB 1.8V ~ 5.5V
Output Type Open Drain, Push-Pull
Data Rate 100MHz
Temperature Range - Operating -40°C ~ 125°C
Features Auto-Direction Sensing
Mounting Style SMD
Manufacturer Package 14-VFQFN Exposed Pad
Supplier Device Package 14-VQFN (3.5x3.5)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805128-LSF0204DRGYR
Ultra Librarian 3D Model Ultra Librarian LSF0204DRGYR CAD Model

Description

Introducing the LSF0204DRGYR from Texas Instruments

The LSF0204DRGYR is a state-of-the-art level shifter designed by Texas Instruments to meet the needs of multi-voltage systems, where seamless communication between devices operating at different voltage levels is paramount. This innovative product allows for bidirectional voltage level translation without the need for a direction pin, simplifying design and enhancing system reliability.

Key Features

  • Wide Voltage Range: The LSF0204DRGYR supports a broad voltage range from 0.95V to 3.6V on the Vref(A) side and 1.65V to 5.5V on the Vref(B) side. This flexibility makes it suitable for interfacing between low-voltage and higher-voltage components such as microcontrollers, analog-to-digital converters, and sensors.
  • Auto-Direction Sensing: The device's auto-direction feature detects the signal path without the need for an external direction control signal, facilitating a simple and efficient design.
  • Four Bidirectional Channels: Equipped with four bidirectional channels, the LSF0204DRGYR can translate multiple signals simultaneously, making it an ideal choice for complex multi-signal applications.
  • Non-Preferential Power-Up Sequencing: The device does not require a specific power-up sequence, allowing for ease of use and integration into systems without concerns for start-up order.

Applications

The LSF0204DRGYR is particularly useful in applications that involve interfacing between components with different voltage domains. Common applications include:

  • Mobile Devices
  • Computing Devices
  • Data Communication
  • Consumer Electronics

Package and Quality

The Texas Instruments LSF0204DRGYR comes in a compact, lead-free, 14-pin VSSOP (DRG) package that is both space-saving and environmentally friendly. The product adheres to Texas Instruments' commitment to quality and reliability, ensuring that it meets the stringent requirements of modern electronic systems.

With its versatile capabilities and robust design, the LSF0204DRGYR from Texas Instruments is an excellent choice for designers looking to bridge the gap between different voltage levels in their digital systems, while maintaining signal integrity and system functionality.

You May Also Be Interested in

ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7510 $52.5700
165+ $0.6163 $101.6895
255+ $0.5970 $152.2350
350+ $0.5777 $202.1950
450+ $0.5585 $251.3250
600+ $0.5007 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,633 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess