Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Push-Pull
Slew Rate 0.4V/µs
Gain Bandwidth Product 700 kHz
Current - Input Bias 12 nA
Voltage - Input Offset 40 µV
Current - Supply 350µA (x2 Channels)
Current - Output / Channel 25 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 622027-LT1013AMJGB
Ultra Librarian 3D Model Ultra Librarian LT1013AMJGB CAD Model

Description

The LT1013AMJGB is a high-precision dual operational amplifier, meticulously crafted by Texas Instruments to deliver exceptional performance in a wide array of applications. This operational amplifier (op-amp) stands out for its remarkable stability and low noise, making it an ideal choice for high-fidelity audio and instrumentation applications.

Key Features

  • Offset Voltage: The LT1013AMJGB boasts an ultra-low input offset voltage, ensuring high accuracy in signal amplification and processing tasks.
  • Drift Performance: With minimal drift over temperature, this op-amp maintains its precision across a broad range of operating conditions.
  • Power Consumption: Its low power consumption makes it suitable for battery-powered devices, contributing to longer battery life without compromising performance.
  • Common-Mode Rejection Ratio (CMRR): The device features an excellent CMRR, which allows it to reject common-mode signals and focus on the differential signal of interest.
  • Supply Voltage Range: The LT1013AMJGB operates over a wide supply voltage range, accommodating various application requirements and simplifying power supply design.

Applications

The versatility of the LT1013AMJGB makes it suitable for a diverse set of applications:

  • High-precision data acquisition systems
  • Professional audio equipment
  • Instrumentation and control systems
  • Active filters and signal conditioners
  • Analog devices requiring high stability and low noise

Package and Quality

The LT1013AMJGB is housed in a robust package designed for durability and reliability. Texas Instruments is committed to the highest quality standards, ensuring that this op-amp meets stringent industry requirements for both commercial and industrial applications.

Why Choose LT1013AMJGB?

For designers and engineers looking for a reliable dual operational amplifier that combines low noise, high precision, and stability, the LT1013AMJGB from Texas Instruments is an excellent choice. Its wide supply voltage range and low power consumption make it a versatile component for your next high-performance electronic design.

You May Also Be Interested in

ON Semiconductor
1.0 V, Rail-to-Rail, Dual Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for MC33502DG
Linear Technology
Precision Rail-to-Rail Input and Output Op Amps
Need more? Email Us
ECAD model for LT1219CN8
Maxim Integrated
IC OPAMP VFB 2 CIRCUIT 16QSOP
Need more? Email Us
ECAD model for MAX4269EEE
Analog Devices Inc.
Precision, Very Low Noise, Low Input Bias Current, Wide Bandwidth JFET Operational Amplifier | IC OPAMP JFET 1 CIRCUIT 8SOIC
Lowest to $6.2243
ECAD model for AD8610ARZ
Linear Technology
Dual and Quad Precision Rail-to-Rail Input and Output Op Amps
Need more? Email Us
ECAD model for LT1368CN8
Renesas Electronics America
5MHz, Dual Precision Rail-to-Rail Input-Output (RRIO) Op Amp | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $12.9062
ECAD model for ISL28236FBZ-T7
Analog Devices Inc.
Precision, Low Power BiFET Op Amp | IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for AD548KN
Analog Devices Inc.
16V Low Cost, High Performance CMOS Rail-to-Rail Operational Amplifiers
Lowest to $16.7011
ECAD model for AD8664ARZ
Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OUTPUT WIDE-INPUT-VOLTAGE OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLV2444CPWRG4

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.5758 $77.5758
2+ $75.1516 $150.3032
3+ $72.7273 $218.1819
4+ $70.3031 $281.2124
5+ $63.0304 $315.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 58 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention