EN
  • EN
  • DE
  • IT

AD8610ARZ

Part No AD8610ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, Very Low Noise, Low Input Bias Current, Wide Bandwidth JFET Operational Amplifier | IC OPAMP JFET 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type J-FET
Slew Rate 60V/μs
Gain Bandwidth Product 25MHz
Current - Input Bias 3pA
Voltage - Input Offset 85μV
Supply Current 3mA
Current - Output / Channel 45mA
Supply Voltage , Single/Dual (±) ±5V ~ 13V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8610
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1138769-AD8610ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8610ARZ CAD Model

Description

AD8610ARZ Precision Operational Amplifier

The AD8610ARZ is a high-performance, single-supply operational amplifier from Analog Devices Inc., designed to deliver precision and speed in a wide array of electronic applications. This op-amp is a part of Analog Devices' renowned precision amplifier product line and is well-suited for applications requiring low noise, low input bias current, and high output accuracy.

Key Features

  • Wide Bandwidth: The AD8610ARZ boasts a wide bandwidth of 25 MHz, making it ideal for high-speed signal processing applications.
  • Low Noise: With a low noise performance, this operational amplifier ensures signal integrity, making it suitable for sensitive audio and instrumentation applications.
  • Single-Supply Operation: It is designed to operate from a single supply, ranging from +5V to +30V, or dual supplies of ±2.5V to ±15V, which allows for flexibility in various circuit designs.
  • Low Input Bias Current: The low input bias current of the AD8610ARZ reduces errors in applications with high source impedances.
  • High Output Drive Capability: This op-amp can drive capacitive loads up to 200 pF while maintaining stability, which is essential for driving A/D converters or other capacitive inputs.
  • Fast Settling Time: The device features a fast settling time, making it suitable for sample-and-hold circuits and digital-to-analog converters (DACs).
  • Robust ESD Protection: The AD8610ARZ comes with built-in electrostatic discharge (ESD) protection, enhancing the durability of the device in harsh environments.

Applications

The AD8610ARZ is versatile and can be used in a variety of applications, including:

  • High-performance audio
  • Precision filters
  • Photodiode amplification
  • Data acquisition systems
  • Medical instrumentation
  • Professional microphones

With its precision specifications and robust design, the AD8610ARZ from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems. Its combination of features ensures that it can meet the stringent requirements of both consumer and industrial applications.

You May Also Be Interested in

Texas Instruments
IC AUDIO 2 CIRCUIT 8MSOP
Lowest to $1.2764
Texas Instruments
LM6171 High Speed Low Power Low Distortion Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
Lowest to $16.0588
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.9295
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $8.8179
Texas Instruments
LMC6064 Precision CMOS Quad Micropower Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $5.5005
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $2.6877
Texas Instruments
IC OPAMP GP 3MHZ 8TSSOP
Lowest to $0.1878
Analog Devices Inc.
IC OPAMP JFET 1 CIRCUIT TO99
Lowest to $104.4211
Texas Instruments
LMC6062 Precision CMOS Dual Micropower Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8DIP
Lowest to $11.8340

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1205 $61.2050
20+ $5.7331 $114.6620
31+ $5.5394 $171.7214
44+ $5.1520 $226.6880
57+ $4.9584 $282.6288
71+ $4.7647 $338.2937
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess