EN
  • EN
  • DE

LMP7717MAE

Part No LMP7717MAE
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer Texas Instruments
Series LMP®, PowerWise®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LMP7717
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMP7717MAECT, LMP7717MAETR, LMP7717MAEDKR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923462-LMP7717MAE
Ultra Librarian 3D Model Ultra Librarian LMP7717MAE CAD Model

Description

The LMP7717MAE is a high-precision, low-noise operational amplifier (op-amp) from Texas Instruments, renowned for its exceptional performance in a wide range of electronic applications. This device is part of the LMP precision amplifier family and is designed to offer a perfect blend of low voltage noise and low offset voltage, making it an ideal choice for sensitive signal conditioning and sensor interfacing.

Key Features:

  • Low Noise Performance: The LMP7717MAE boasts an ultra-low noise density of 2.7 nV/√Hz at 1 kHz, ensuring that signal integrity is maintained even in the most demanding applications.
  • High Precision: With a low input offset voltage of ±0.2 mV and a low input bias current of 3 pA, this op-amp delivers high accuracy and stability, which is essential for precision measurements and instrumentation.
  • Wide Bandwidth: Offering a gain bandwidth product of 17 MHz, the LMP7717MAE is capable of handling a broad range of frequencies, making it versatile for various signal processing tasks.
  • Supply Voltage Range: The device operates from a supply voltage range of 1.8V to 5.5V, allowing it to be used in both low-voltage and standard systems.
  • Rail-to-Rail Output: The rail-to-rail output capability enables the op-amp to drive outputs close to the power supply rails, maximizing the dynamic range in battery-powered and single-supply applications.
  • CMOS Technology: Built on advanced CMOS technology, the LMP7717MAE ensures low power consumption and a high input impedance, which is beneficial for long-term reliability and energy efficiency.

Applications:

The LMP7717MAE is suitable for a variety of applications, including:

  • Precision instrumentation
  • Medical devices
  • Active filtering
  • Data acquisition systems
  • Audio and acoustic sensors
  • Test and measurement equipment

In conclusion, the LMP7717MAE from Texas Instruments is a top-tier operational amplifier that offers the precision and performance needed for critical signal processing tasks. Its low-noise characteristics, high precision, and versatility make it an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3997 $50.3937
51+ $1.9690 $100.4190
79+ $1.9074 $150.6846
109+ $1.8459 $201.2031
141+ $1.7844 $251.6004
188+ $1.5998 $300.7624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess