EN
  • EN
  • DE
  • IT

INA215BQDCKRQ1

Part No INA215BQDCKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Sense Amplifier 1 Circuit - SC-70-6
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Zero-Drift
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-70-6
Family Name INA215
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-44268-1, INA215BQDCKRQ1-ND, 296-44268-2, 296-44268-1, 296-44268-6, -296-44268-1-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921199-INA215BQDCKRQ1
Ultra Librarian 3D Model Ultra Librarian INA215BQDCKRQ1 CAD Model

Description

The INA215BQDCKRQ1 from Texas Instruments is a high-precision current sense amplifier that is specifically designed to meet the demanding requirements of automotive applications. This device offers a unique blend of accuracy, reliability, and robustness, making it an ideal choice for current monitoring in a wide range of automotive systems.

Key Features

  • High Accuracy: The INA215BQDCKRQ1 boasts a low offset voltage and high gain accuracy, ensuring precise current measurement across a broad range of conditions.
  • Wide Common-Mode Range: With an extended common-mode voltage range, this amplifier can accurately measure current at both high-side and low-side with common-mode voltages from -0.3V to +26V, even below ground.
  • Low Quiescent Current: Designed for power-sensitive applications, the device features a low quiescent current that helps to minimize power consumption.
  • AEC-Q100 Qualified: As an automotive-qualified product, it meets the stringent requirements of the AEC-Q100 standard for reliability and performance in automotive environments.
  • Adjustable Gain: The gain can be configured by the user through external resistors, providing flexibility in the design and allowing it to be tailored to specific application needs.
  • SC70 Packaging: The compact SC70 package makes it suitable for space-constrained applications, while also providing excellent thermal performance.

Applications

The INA215BQDCKRQ1 is versatile and can be utilized in a variety of automotive applications, including:

  • Battery management systems
  • Motor control units
  • Power management modules
  • Overcurrent protection systems
  • Automotive infotainment and telematics

Technical Specifications

Parameter Value Supply Voltage Range 2.7V to 5.5V Operating Temperature Range -40°C to +125°C Package Type SC70

With its combination of features, the INA215BQDCKRQ1 is a reliable and efficient solution for current sensing in automotive electronics, contributing to safer and more efficient vehicle operation.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.7462
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.4026
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $2.3225
ON Semiconductor
IC OPAMP GP 2 CIRCUIT MICRO8
Lowest to $0.4897
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $6.4103
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.1005
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $2.0693
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1268
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1073

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8299 $53.9435
130+ $0.7774 $101.0620
200+ $0.7512 $150.2400
290+ $0.6986 $202.5940
375+ $0.6724 $252.1500
465+ $0.6461 $300.4365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess