EN
  • EN
  • DE

MAX202CDG4

Part No MAX202CDG4
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Mounting Surface Mount
Operating Temp Range 0C to 70C
Package Type SOIC
Packaging Rail/Tube
Pin Count 16
Number of Receivers 2
Operating Temperature Classification Commercial
Dual Supply Voltage (Typ) Not Required(V)
Power Supply Requirement Single
Supply Current 15(mA)
Dual Supply Voltage (Min) Not Required(V)
Data Rate 0.12(kbps)
Rad Hardened No
Single Supply Voltage (Min) 4.5(V)
Single Supply Voltage (Max) 5.5(V)
Single Supply Voltage (Typ) 5(V)
Dual Supply Voltage (Max) Not Required(V)
Data Transmission Topology Point-to-Point
Transmitter Signal Type Single-Ended
Receiver Signal Type Single-Ended
Number of Transmitters 2
Number of Transceivers 1
Win Source Part Number 073426-MAX202CDG4
Ultra Librarian 3D Model Ultra Librarian MAX202CDG4 CAD Model

Description

The MAX202CDG4 is a robust and versatile product from Texas Instruments, a leading name in the semiconductor industry known for its high-quality electronics components.

  • Type: dual driver/receiver
  • Feature: includes a capacitive voltage generator to supply TIA/EIA-232-F voltage levels from a single 5-V supply.
  • Standard Compliance: designed to meet the requirements of the TIA/EIA-232-F and ITU v.28 standards.
  • Functionality: has two drivers and two receivers, making it perfect for applications that require full-duplex communication. Each receiver converts TIA/EIA-232-F inputs to 5-V TTL/CMOS levels, while each driver converts TTL/CMOS input levels into TIA/EIA-232-F levels.
  • Energy saving feature: device is also equipped with a feature that allows automatic power-down if no connection is present. When no signal is detected on the device, it automatically powers down to conserve energy.
  • Operating temperature range: -40°C to 85°C
  • ESD protection: exceeding JESD 22, making it resistant to the damage that can be caused by sudden voltage spikes.
  • Package: available in a SOIC package, making it compact and easy to integrate into various systems.
  • Applications: suitable for a wide range of uses including interface translation, battery-powered systems, modems, and terminal communications.

You May Also Be Interested in

ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,170 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess