EN
  • EN
  • DE

MAX207CDWR

Part No MAX207CDWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 5/3 Transceiver Full RS232 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 021315-MAX207CDWR
Ultra Librarian 3D Model Ultra Librarian MAX207CDWR CAD Model

Description

The MAX207CDWR is a high-quality product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog, embedded processing, and digital signal processing (DSP) integrated circuits (ICs).

  • Product Type: Multi-channel RS-232 driver/receiver
  • Voltage Generator: Capacitive voltage generator
  • Supply Voltage: Single 5-V supply
  • Receiver Conversion: TIA/EIA-232-F inputs to 5-V TTL/CMOS levels
  • Receiver Threshold: 1.3 V (typical)
  • Receiver Hysteresis: 0.5 V (typical)
  • Input Voltage Acceptance: ±30-V inputs
  • Data Signaling Rate: Up to 120 kbit/s
  • Driver Output Slew Rate: Maximum of 30-V/µs
  • Minimum Input Voltage: ±7V
  • Operating Temperature Range: 0 to 70 degrees Celsius
  • Package: 24-pin SOIC

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9805 $51.4930
62+ $1.6251 $100.7562
96+ $1.5743 $151.1328
132+ $1.5235 $201.1020
170+ $1.4727 $250.3590
228+ $1.3204 $301.0512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess