Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 137165-MAX208CDBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX208CDBR CAD Model

Description

The MAX208CDBR is a high-quality, advanced electronic product from Texas Instruments, a renowned name in the global semiconductor industry.

  • Product Type: 5-V, multichannel RS-232 line driver/receiver
  • ESD Protection: ±15-kV ESD protection
  • Compliance: TIA/EIA-232-F standards
  • Data Rates: Up to 120 kbps
  • Package: 24-pin SSOP (Shrink Small Outline Package)
  • Power Consumption: Low-power shutdown mode
  • Drivers and Receivers: Two drivers and two receivers

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS
Need more? Email Us
ECAD model for MAX3314ESA
Maxim Integrated
RS-232 TRANSCEIVER
Lowest to $0.3144
ECAD model for MAX202ICSE
Analog Devices Inc.
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for ADM235LJN
National Semiconductor (TI)
TELECOM IC, ETHERNET TRANSCEIVER
Need more? Email Us
ECAD model for DP83223VB
Infineon Technologies
IC TRANSCEIVER FIBRE CHAN 28SOIC
Need more? Email Us
ECAD model for CY7B933-SC
NXP / Nexperia
CAN Interface IC Hi Spd CAN Transcvr 4.5V-5.5V 250ns
Lowest to $0.8202
ECAD model for TJA1051T/3,118
Analog Devices Inc.
IC TX/RX RS-485 HS 5V 8DIP
Need more? Email Us
ECAD model for ADM1485JN
National Semiconductor (TI)
LINE DRIVER, 4 FUNC, 4 DRIVER, P
Lowest to $3.7344
ECAD model for DS90C031TMX
Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP / 1/1 Transceiver Half RS422, RS485 8-PDIP
Lowest to $16.3741
ECAD model for DS3695N/NOPB

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.9561 $56.1659
47+ $2.4256 $114.0032
72+ $2.3498 $169.1856
99+ $2.2740 $225.1260
128+ $2.1982 $281.3696
171+ $1.9708 $337.0068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,940 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention