Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 021321-MAX211CDBR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX211CDBR CAD Model

Description

The MAX211CDBR, manufactured by Texas Instruments, is a high-quality, reliable, and robust integrated circuit (IC) designed to facilitate data communication.

  • Product Type: Interface IC
  • Package: SOIC (Small Outline Integrated Circuit)
  • Transmitter/Receiver: Dual
  • Supply Voltage Range: 4.5V to 5.5V
  • Maximum Data Rate: 120kbps
  • ESD Protection: Up to ±15kV
  • Power Consumption: Low-power shutdown mode
  • RoHS Compliant: Yes

You May Also Be Interested in

Sipex Corporation
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Need more? Email Us
ECAD model for SP204CP
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
Renesas Electronics America
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Need more? Email Us
ECAD model for ICL3223IAZ
National Semiconductor (TI)
3.3V 8 MHz to 135 MHz Dual FPD-Link Transmitter
Lowest to $7.8341
ECAD model for DS90C3201VS
SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995
Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
SANYO Semiconductor (U.S.A) Corporation
Dual Bidirectional Motor Driver  
Need more? Email Us
ECAD model for LB1649
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW
Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6604 $56.1340
185+ $0.6186 $114.4410
285+ $0.5976 $170.3160
405+ $0.5559 $225.1395
525+ $0.5350 $280.8750
655+ $0.5141 $336.7355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,780 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention