Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Core Processor 80C51
Data Bus Width 8-Bit
Speed 30/20MHz
Connectivity UART/USART
Peripherals POR
The number of I/O 32
Program Memory Type ROMless
Date RAM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.6x16.6)
Family Part Number TS80C32X2
Manufacturer Pack Quantity 160
MSL Level 2 (1 Year)
Win Source Part Number 1274485-TS80C32X2-LIB
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS80C32X2-LIB CAD Model

Description

Microchip Technology's TS80C32X2-LIB Microcontroller

The TS80C32X2-LIB is a high-performance CMOS microcontroller developed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This microcontroller is an enhanced version of the industry-standard 80C51 architecture, offering increased flexibility and power for embedded systems that require efficient operations and low power consumption.

Key Features

  • High-Speed Architecture: The TS80C32X2-LIB operates at up to 40 MHz, providing a significant performance boost over traditional 80C51 devices which typically run at 12 MHz. This speed enhancement enables the microcontroller to execute instructions faster and handle more complex tasks efficiently.
  • Dual Data Pointer: To optimize data transfers, the microcontroller includes two data pointers that can be used to speed up data movement operations, a feature that is particularly useful in buffer management and real-time applications.
  • Power Control Modes: With several power reduction modes including Idle and Power Down modes, the TS80C32X2-LIB allows designers to minimize power consumption during periods of reduced activity, which is crucial for battery-powered and energy-saving applications.
  • On-Chip Memory: The device comes with 256 bytes of RAM and additional support for external memory, providing ample space for data storage and manipulation.
  • Interrupt System: An enhanced interrupt system with six interrupt sources and four priority levels ensures that the microcontroller can respond quickly to critical events, making it ideal for applications requiring high reliability and real-time performance.
  • I/O Ports: Four 8-bit I/O ports allow for flexible connection to peripherals and external modules, giving designers the freedom to expand the system according to their needs.
  • Serial Communication: Equipped with a full-duplex serial port, the TS80C32X2-LIB facilitates easy data communication with other microcontrollers, computers, and networked devices.
  • Instruction Set: The microcontroller supports a rich instruction set that is fully compatible with the standard 80C51, making it easy for developers to port existing code or develop new applications without a steep learning curve.

Applications

The versatility and enhanced capabilities of the TS80C32X2-LIB make it suitable for a wide range of applications, including industrial control systems, home automation, automotive electronics, and embedded communication systems. Its robust feature set ensures that it can meet the demands of complex and power-sensitive designs.

Overall, Microchip Technology's TS80C32X2-LIB microcontroller is a smart choice for designers looking for a reliable, high-performance 8-bit solution with the familiar 80C51 architecture, enhanced with modern features and capabilities.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SSOP
Lowest to $6.7092
ECAD model for DSPIC33EP16GS202-E/SS
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention