Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 082986-MAX3232EID
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3232EID CAD Model

Description

The MAX3232EID is a high-quality, reliable, and efficient product from Texas Instruments, a leading global semiconductor company.

  • Device Type: Dual Driver/Receiver
  • Voltage Supply: Single 5-V
  • Receiver Input: TIA/EIA-232-F to 5-V TTL/CMOS Levels
  • Receiver Threshold: 1.3 V (typical)
  • Receiver Hysteresis: 0.5 V (typical)
  • Receiver Input Acceptance: ±30-V
  • Data Signaling Rate: Up to 250 kbit/s
  • Driver Output Slew Rate: Maximum 30-V/µs
  • Operating Temperature: 0°C to 70°C
  • ESD Protection (Human-Body Model): 2000-V (JESD 22, A114-A)
  • ESD Protection (Machine Model): 200-V (JESD 22, A115-A)
  • ESD Protection (Charged-Device Model): 1000-V (JESD 22, C101)
  • External Capacitors: 0.1 µF
  • Package: 16-pin SOIC
  • Compliance: RoHS Compliant

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 3/3 20DIP
Need more? Email Us
ECAD model for DS229
National Semiconductor (TI)
TELECOM IC, ETHERNET TRANSCEIVER
Need more? Email Us
ECAD model for DP83223VB
Texas Instruments
IC LINE DVR/RCVR 1CH 16-SSOP
Lowest to $2.5424
ECAD model for SN65C3221EDBR
Texas Instruments
IC XMITTER PROGR LVDS 48-TSSOP
Lowest to $13.8090
ECAD model for DS90C365AMT/NOPB
Analog Devices Inc.
IC TXRX RS485 LOSLEW/EN 16-TSSOP
Lowest to $10.5105
ECAD model for ADM489ARU
Analog Devices Inc.
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for ADM235LJN
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to $10.3827
ECAD model for ADM236LAN
Texas Instruments
LVDS QUAD CMOS DIFFERENTIAL LINE
Lowest to $496.9133
ECAD model for DS90C032WGLQMLV
Analog Devices Inc.
IC TX/RX RS-485 HS 5V 8DIP
Need more? Email Us
ECAD model for ADM1485JN

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3591 $50.2740
300+ $0.3364 $100.9200
465+ $0.3250 $151.1250
665+ $0.3023 $201.0295
860+ $0.2910 $250.2600
1,075+ $0.2796 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 150,000 pieces
MOQ: 140 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention