Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 003030-MAX3243CDBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX3243CDBR CAD Model

Description

The MAX3243CDBR is a high-performing product from Texas Instruments, a leading global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips.

  • Series: MAX3243 series
  • Description: Family of 3-V powered EIA/TIA-232 and V.28/V.24 communications interfaces with automatic power-down and wake-up features
  • Package: 28-pin device with a small outline integrated circuit (SOIC) package
  • Operating Voltage: 3V to 5.5V
  • Feature: Low-power shutdown mode
  • Feature: Automatic power-down function
  • ESD Protection: Exceeding ±15 kV using the Human Body Model (HBM)
  • Data Rates: Up to 250 kbps
  • Channels: One driver and one receiver
  • Temperature Range: -40°C to 85°C
  • RoHS Compliant: Yes

You May Also Be Interested in

Infineon Technologies
IC TXRX CAN 1MBAUD 8DSOP
Lowest to $2.1150
ECAD model for TLE7250GVIOXUMA2
Infineon Technologies
IC TRANSCEIVER FIBRE CHAN 28SOIC
Need more? Email Us
ECAD model for CY7B933-SC
Broadcom Limited
OCTAL PORT 10/100/1000BASE
Lowest to $46.1431
ECAD model for BCM5488RA7KPBG
National Semiconductor (TI)
IC DRIVER 4/0 14SOIC
Lowest to $0.2615
ECAD model for DS1488M
Analog Devices Inc.
IC TXRX RS-485 HS 3.3V 8SOIC
Lowest to $1.4364
ECAD model for ADM3485EAR-REEL
Maxim Integrated
IC TRANSCEIVER FULL 3/3 20DIP
Need more? Email Us
ECAD model for DS229
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to $8.6231
ECAD model for ADM236LJN
Analog Devices Inc.
RS-422/RS-485 Interface IC RS-485/RS-423 Transceiver
Lowest to $7.7508
ECAD model for MAX22501EATA+
Texas Instruments
IC LINE DVR/RCVR 1CH 16-SSOP
Lowest to $2.5424
ECAD model for SN65C3221EDBR

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6279 $50.2320
195+ $0.5152 $100.4640
305+ $0.4991 $152.2255
415+ $0.4830 $200.4450
540+ $0.4669 $252.1260
720+ $0.4186 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,670 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention